location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 2600n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6455A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 11:15:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 8 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB 264 MHz
Warranty: One-year, return to bench, limited
Long product name HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour LaserJet 2600n
More>>>
HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4:
The official description of HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable, simple, quiet, network-ready colour

Design and share impressive colour and black and white documents without stretching your budget with this affordable, easy-to-use, ultra-quiet, network-ready printer. Brilliant colour is now within your reach, creating hundreds of new possibilities.

Features

- Print your own promotional materials in brilliant, high quality colour, affordably and easily. Save time, space, and money while enjoying the benefits of adding colour to create impressive sales tools, brochures, and marketing documents in-house.
- Designed for the desktop, this compact printer is simple to manage using an intuitive front-panel LCD display. With only four easily replaceable HP Print Cartridges, colour printing is stress-free and low-maintenance.
- Get the performance you need, consistently and reliably from this exceptionally quiet, network-ready colour printer with a fast first page out and speeds of 8 ppm in colour and black-and-white. Count on HP for proven technology and support.
- This printer meets the needs of the small office or home office user who wants to add colour to business documents and also create marketing materials in-house. It is also ideal for sharing within small work teams.

405 - CLJ 2600n-W EURO/Greek-EN/FI/DE/NL/PT/EL

Short summary description HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 2600n Printer, Laser, Colour, 600 x 600 DPI, A4, 8 ppm, Network ready

Long summary description HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Color 2600n Printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color 2600n Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm. Network ready

Country Distributor
United Kingdom 1 distributor(s)