location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
420
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
422
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6400B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780003637 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2008
Product end of life date
Bullet Points HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI 4" x 12" (10x30 cm)
  • - Inkjet
  • - 36 bit
  • - Built-in display 3,81 cm (1.5") LCD
  • - USB port
Warranty: Service & support options: HPextensions: U4798A/E: HP Care Pack service (3 years; next business day exchange) - available in selected countries only. U4800A/E: HP Care Pack service (3 years; return to depot service) - available in selected countries only.
Long product name HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) :
The long product name of HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart 422 Portable Photo Studio
More>>>
HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
The official description of HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This all-in-one camera, dock and printer system gives you all you need to take and print beautiful 10 x 15 cm photos almost anywhere, with everything designed to work together perfectly. Take great photos with the 5.2 MP, 3x optical zoom camera, then place it in the printer dock. Use the printer tools and the camera’s 3.8 cm (1.5”) screen to edit, zoom or crop, then print – it’s that easy. For maximum convenience, the printer dock recharges your camera battery at the same time.

Short summary description HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This short summary of the HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 422, Inkjet, 4800 x 1200 DPI, 4" x 12" (10x30 cm), Black, White

Long summary description HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This is an auto-generated long summary of HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) based on the first three specs of the first five spec groups.

HP Photosmart 422. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 12" (10x30 cm). Product colour: Black, White

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Product colour *
Black, White
Colour depth
36 bit
Built-in display
Yes
Display
LCD
Display diagonal
3,81 cm (1.5")
Display resolution
557 x 234 pixels
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Paper handling
Maximum print size *
4" x 12" (10x30 cm)
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Power
Power source *
Battery
Charging time
4 h
Weight & dimensions
Width
300 mm
Depth
200 mm
Height
262 mm
Weight
2,4 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:29:40
Uk has collected 4 expert reviews for HP Photosmart 422 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
itreviews.com
Updated:
2015-01-01 03:29:40
5-megapixel camera with docking station printer: There are two main ways to print digital photos directly from a camera: pull out its memory card and plug it into a printer or connect the two together with a PictBridge cable. Both of these...
0%
techradar.com
Updated:
2015-01-01 03:29:40
Out of all the printers in our test, this package from HP easily offers the most value for money. For just £150, you get an above-average printer with a battery, and a 5.2-megapixel digital camera.The whole unit is very portable, with a handle, a small...
Good 5.2-megapixel camera, Great prints, Easy software, Great value...
Bad No memory slots, Avoid HP paper...
Bottom line Out of all the printers in our test, this package from HP easily offers the most value for money. For just £150, you get an above-average printer with a battery, and a 5.2-megapixel digital camera.The whole unit is very portable, with a handle, a small...
100%
Country Distributor
United Kingdom 1 distributor(s)