location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8053 Printer inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8053 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6351C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780035386 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2021 14:05:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Aug 2006
Product end of life date
Warranty: One-year limited hardware warranty backed by HP service and support (Warranties may vary in European countries where legal requirements require a longer warranty period).
Long product name HP Photosmart 8053 Printer inkjet printer :
The long product name of HP Photosmart 8053 Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 8053 Printer
More>>>
HP Photosmart 8053 Printer inkjet printer:
The official description of HP Photosmart 8053 Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Three cartridges included in box (black, tri-colour and photo inkjet print cartridges); 6-ink printing with HP Vivera Inks for photos that last for generations; up to 30 ppm in black, 24 ppm in colour, and 10 x 15 cm photos in as fast as 27 seconds; 4 memory card slots for direct printing, front PictBridge port for digital cameras, optional Bluetooth® adapter for direct printing from camera phones, 4.6 cm (1.8”) colour LCD screen to preview, select and edit photos without a PC; full borderless printing up to large panorama size (215 x 610 mm)
Print rich, realistic photos at home with this versatile printer. Preview and edit via the 4.6 cm LCD and print directly from memory cards¹; your photos will last for generations with HP Vivera Inks². Ideal family printer with 3 cartridges included.

Short summary description HP Photosmart 8053 Printer inkjet printer:
This short summary of the HP Photosmart 8053 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 8053 Printer

Long summary description HP Photosmart 8053 Printer inkjet printer:
This is an auto-generated long summary of HP Photosmart 8053 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Photosmart 8053 Printer

Preview, edit and print photos without a PC via the 4.6cm colour LCD screen.

No computer required – select, edit and print via 4.6 cm/1.8 inch colour LCD. Print directly from memory cards¹, PictBridge-enabled cameras or via Bluetooth®². Automatically remove red-eye and enhance detail with HP Real Life technologies.

Create impressive photos with HP Vivera Inks that will resist fading for generations³.

Print rich, realistic colour photos that will resist fading for generations³ using HP Vivera Inks: Photo, tri-colour and black cartridges included in box. Print full borderless photos at home in any size up to large panorama (215 x 610 mm).

Turn your desk into a home creativity centre for all your printing projects.

Print whatever you want: photos in as fast as 27 seconds and documents at up to 30 ppm black and 24 ppm colour. Organise, edit, enhance and share photos by e-mail with HP Image Zone software. Use included photo tray for convenient photo printing.