location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 7313 All-in-One Print/Fax/Scan/Copy

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet 7313 All-in-One Print/Fax/Scan/Copy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5571C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160503004 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2006
Product end of life date
Long product name HP Officejet 7313 All-in-One Print/Fax/Scan/Copy :
The long product name of HP Officejet 7313 All-in-One Print/Fax/Scan/Copy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 7313 All-in-One Printer
More>>>
HP Officejet 7313 All-in-One Print/Fax/Scan/Copy:
The official description of HP Officejet 7313 All-in-One Print/Fax/Scan/Copy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high productivity All-in-One offers built-in Ethernet networking across up to 5 computers, breakthrough print speeds of up to 30 ppm black and 20 ppm colour plus all the convenience of automatic two-sided printing, faxing, scanning and copying.

Short summary description HP Officejet 7313 All-in-One Print/Fax/Scan/Copy:
This short summary of the HP Officejet 7313 All-in-One Print/Fax/Scan/Copy data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet 7313 All-in-One Print/Fax/Scan/Copy

Long summary description HP Officejet 7313 All-in-One Print/Fax/Scan/Copy:
This is an auto-generated long summary of HP Officejet 7313 All-in-One Print/Fax/Scan/Copy based on the first three specs of the first five spec groups.

HP Officejet 7313 All-in-One Print/Fax/Scan/Copy

Share printing, scanning, fax sending and memory card access with built-in Ethernet networking.

Built-in 802.3 Ethernet for reliable networking. Print remotely via the Internet using HP Instant Share and a notebook; share photos between devices without a PC*. Share print, scan and fax tools plus easy access to photos stored on memory cards**.

Get more done with outstanding performance and two-sided printing, faxing, scanning and copying.

Print and copy at up to 30 ppm black, up to 20 ppm colour. Two-sided print, fax, scan and copying, plus 50-sheet automatic document feed (ADF). Scan at 2400 x 4800-dpi***, 48-bit colour. Walk-up colour copying – no need to switch on the PC.

Print professional quality borderless photos directly from memory cards or via your computer.

Print at up to 4800-optimised dpi**** or choose optional 6-ink colour*****. Produce stunning b/w photos with purchase of optional HP No.100 Grey Photo cartridge. Edit and print photos from memory cards** via control panel and 6.4 cm colour LCD.