HP logo

HP OfficeJet 7310 Inkjet A4 4800 x 1200 DPI 9,8 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96182
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Mar 2007
Warranty:
1 year limited hardwarebacked by HP Service and Support.
Long product name HP OfficeJet 7310 Inkjet A4 4800 x 1200 DPI 9,8 ppm:

Print/Fax/Scan/Copy, 96MB, Wired 802.3 Ethernet, 1 x USB, Prictbridge, 64mm LCD, 75W

HP OfficeJet 7310 Inkjet A4 4800 x 1200 DPI 9,8 ppm:

The HP Officejet 7310 All-in-One is a high productivity device designed for easy sharing between up to five computers over an Ethernet network. You can also print remotely via the Internet and share photos between devices without a PC. Combining breakthrough print speeds of up to 30 ppm black and 20 ppm colour with the convenience of a built-in 6.4 cm screen and automatic two-sided printing, faxing, scanning and copying, this versatile All-in-One is ideal for multi-user sharing.

what's in the box
HP Officejet 7310 All-in-One Printer, Fax, Scanner, Copier, HP Auto Two-sided Printing Accessory ph5712, HP No. 339 Black Inkjet Print Cartridge (21 ml), HP No. 344 Tri-colour Inkjet Print Cartridge (14 ml), HP Image Zone photo & imaging software with HP Document Viewer, setup poster, reference guide, power supply and power cord, phone cord, Ethernet cable

Short summary description HP OfficeJet 7310 Inkjet A4 4800 x 1200 DPI 9,8 ppm:

HP OfficeJet 7310, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP OfficeJet 7310 Inkjet A4 4800 x 1200 DPI 9,8 ppm:

HP OfficeJet 7310. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,7 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.