location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3087A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736593052 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:33:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Oct 2004
Product end of life date
Bullet Points HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7,7 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port
  • - Internal memory: 40 MB Built-in processor
  • - 8,33 kg
Long product name HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm :
The long product name of HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PSC 2410 Photosmart all-in-one printer/flatbed fax/scanner/copierPSC 2410
More>>>
HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm:
The official description of HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photosmart all-in-one with range of advanced features including 6.4 cm LCD and borderless printing.This top-of-the-range all-in-one delivers a host of advanced features including 6.4 cm colour LCD for selecting and previewing images without a PC, direct printing from memory cards and the ability to produce borderless A4 and 10 x 15 cm photos.The HP PSC 2410 Photosmart all-in-one combines a full range of print, flatbed fax, scan and copy features in one compact, attractive and easy-to-use unit. Advanced photo features include direct printing from memory cards, an integrated 6.4 cm colour LCD for selecting and previewing prints, plus the HP Photo Proof Sheet solution. The quality of output is outstanding with up to 4800-optimised dpi* printing or optional 6-ink colour**, and this superb unit supports borderless printing.Photosmart all-in-one with range of advanced features including 6.4 cm LCD and borderless printing.This top-of-the-range all-in-one delivers a host of advanced features including 6.4 cm colour LCD for selecting and previewing images without a PC, direct printing from memory cards and the ability to produce borderless A4 and 10 x 15 cm photos.Photosmart all-in-one with 6.4 cm LCD

Short summary description HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm:
This short summary of the HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 2410, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm:
This is an auto-generated long summary of HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7,7 ppm based on the first three specs of the first five spec groups.

HP PSC 2410. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,1 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7,7 ppm
Print speed (colour, normal quality, A4/US Letter)
5,1 ppm
Print speed (black, draft quality, A4/US Letter)
21 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Print speed (black, best quality, A4)
0,9 ppm
Print speed (colour, best quality, A4)
1 ppm
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (colour, fast normal quality, A4)
7,4 ppm
Print speed (black, best quality, letter)
Up to 0.9 ppm
Print speed (black, fast normal quality, letter)
Up to 11 ppm
Print speed (colour, draft quality, letter)
Up to 15 ppm
Print speed (colour, fast normal, letter)
Up to 7.4 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
7,9 cpm
Copy speed (colour, normal quality, A4)
2,4 cpm
Copy speed (colour, draft, A4)
14 cpm
Maximum number of copies
50 copies
Copy resolution (black graphics)
1200 x 1200 dpi
Copy resolution (colour text and graphics)
600 DPI
Copier settings
Text/photo/mixed enhancements, fit-to-page, reduce/enlarge, poster, many-on-a-page, iron-on transfer
Maximum copy speed (black, A4)
21 cpm
Maximum copy speed (colour, A4)
14 cpm
Copy speed (black, concept, A4)
21 cpm
Copy speed (black, best, letter)
Up to 0.65 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CCD
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
1,7
Scan input modes
Front panel scan, HP Director, TWAIN
Fax
Faxing *
Colour faxing
Fax memory
50 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Fax forwarding
No
Fax speed (A4)
3 sec/page
Fax delayed sending
No
Distinctive ring
Yes
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
Up to 60 cards
Standard input capacity for transparencies
Up to 20 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
20
Maximum input capacity for transparencies
20 sheets
Maximum input capacity for 10 x 15 cm photographs
60 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
60
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Envelopes sizes
DL
Envelope feeder
No
Recommended media weight
Plain paper: 60 - 90, A4: 60 - 90, legal: 75 - 90, banner: 60 - 90, envelopes: 75 - 90, cards: up - 200, pho- paper: 240
Maximum input capacity for cards
60
Media handling
Sheetfed
Maximum paper trays
1
Paper handling optional/input
Two-sided printing accessory
Paper handling standard/input
150
Paper handling standard/output
50
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
40 MB
Compatible memory cards
SmartMedia
Built-in processor
Yes
Mac compatibility
Yes
Performance
Minimum system requirements
For all systems: CD-ROM drive, available USB port, Internet access and sound card recommended, SVGA 800 x 600 monitor with 16-bit color, Microsoft Internet Explorer 5.01 or higher and Adobe Acrobat 4 or higher recommended, HP Memories Disc Creator software requires CD-Writer and 700 MB of additional hard disk space, full-color scanning requires additional 50 MB hard disk space; minimum PC requirements: any Intel Pentium II or Celeron processor (Pentium III or higher recommended); Microsoft Windows 2000 Professional or XP; 128 MB RAM for 2000 and XP (256 MB or higher recommended for all operating systems); 1.1 GB available hard disk space for software installation for 2000 and XP (1.2 GB recommended); minimum Macintosh requirements: G3 processor (G4 or higher recommended); Mac OS 9.1 or OS X; 64 MB RAM for Mac OS 9.1 (128 MB or higher recommended); 128 MB RAM for Mac OS X (256 MB or higher recommended); 100 MB available hard disk space for software installation for OS 9.1, 200 MB for OS X; additional informati
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
80 W
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP
Mac operating systems supported
Mac OS 9.1
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
483 mm
Depth
390 mm
Height
237 mm
Weight
8,33 kg
Packaging data
Package width
503 mm
Package depth
300 mm
Package height
438 mm
Package weight
10,2 kg
Packaging content
Bundled software
HP Photo & Imaging software: HP Director, HP Photo Gallery, HP Image Editor, HP Scan to Email, PC-Fax, HP Scan to Web, HP Creative Photo Projects, I.R.I.S. OCR, DVD Creator, HP Memories Disc Creator
Logistics data
Pallet weight
429,7 kg
Quantity per pallet
40 pc(s)
Other features
Standard input trays
1
I/O ports
1 USB
Dimensions (WxDxH)
483 x 390 x 237 mm
A4 pages held in memory
50 pages
Acoustic power emissions
Color printing: 5.6 B(A); black and white printing normal: 6.0 B(A); black and white copying: 6.0 B(A); receiving fax: 5.8 B(A); idle: 3.3 B(A)
Compatible ink types, supplies
Dye-based, pigment-based
Custom media sizes
77 x 127 - 216 x 356 mm
Duplex print options
Optionele duplexmodule (apart aan te schaffen)
Media weights by paper path
Plain paper: 60 to 90 g/m2, A4: 60 to 90 g/m2, legal: 75 to 90 g/m2, banner: 60 to 90 g/m2, envelopes: 75 to 90 g/m2, cards: up to 200 g/m2, photo paper: 240 g/m2
Network ready
No
Pallet dimensions (W x D x H)
1219 x 1016 x 2319 mm
Power requirements
100 - 240 VAC
Print quality (black, draft quality)
300 DPI
Print quality (colour, best quality)
4800 DPI
Standard media sizes
DL 110 x 220 mm, C6 114 x 162 mm
Typefaces
8 TrueType
Modem type
33.6 Kbps
Media types supported
Paper (banner, brochure, inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers, borderless media
Minimum system requirements for Macintosh
For all systems: CD-ROM drive, available USB port, Internet access and sound card recommended, SVGA 800 x 600 monitor with 16-bit color, Microsoft Internet Explorer 5.01 or higher and Adobe Acrobat 4 or higher recommended, HP Memories Disc Creator software requires CD-Writer and 700 MB of additional hard disk space, full-color scanning requires additional 50 MB hard disk space; minimum Macintosh requirements: G3 processor (G4 or higher recommended); Mac OS 9.1 or OS X; 64 MB RAM for Mac OS 9.1 (128 MB or higher recommended); 128 MB RAM for Mac OS X (256 MB or higher recommended); 100 MB available hard disk space for software installation for OS 9.1, 200 MB for OS X; additional information: Windows 95, 3.1, NT 4.0, DOS, Mac OS 9.0 and earlier are not supported
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
600 DPI
Standard output capacity for transparencies
20 sheets
Image scaling/enlargement range
25 - 400%
Safety
EN 60950: 1992 + A1, A2, A3, A4 en A11; IEC 60950: 1991 + A1, A2, A3 en A4; UL1950, Third Edition: 1995; NOM-019-SCFI-1993; IEC 825-1:1993 + A1/EN 60825-1: 1994 +A11
Compatible operating systems
Microsoft Windows 98, 98 SE, Me, 2000 Professional, XP; Mac OS 9.1, OS X
Print speed (colour, full-page colour, normal quality, A4)
1,2 ppm
Functions
Color printing, color copying, color scanning, color faxing
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
487,7 x 299,7 x 431,8 mm (19.2 x 11.8 x 17")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2319 mm (48 x 40 x 91.3")
Pallet weight (imperial)
429,6 kg (947.2 lbs)
Weight (imperial)
18.36 lb
Size (imperial)
48,3 cm (19")
Standard input capacity for envelopes
20 sheets
Auto fax reduction supported
Yes
Exifprint supported
Yes, Version 2.2
Export file formats
Software: MPG, MPEG, MPV, MP2, MPE, AVI, QT, MOV, ASF
Handset
No
Junk barrier supported
No
Maximum output capacity for transparencies
20 sheets
Maximum print length (imperial)
8.5 x 14 in
Media sizes supported (imperial)
Letter, legal, executive, index cards, No. 9 envelopes, A2 envelopes, No. 10 envelopes
Package weight (imperial)
10,2 kg (22.4 lbs)
Print speed (colour, full-page colour, draft quality, A4)
4,2 ppm
Printer features
Color printing, color copying, color scanning, color faxing
Recommended media weight (imperial)
Plain paper: 16 to 24 lb, legal: 20 to 24 lb, banner: 16 to 24 lb, envelopes: 20 to 24 lb, cards: up to 110 lb index maximum, photo paper: up to 130 lb index
Standard output capacity for legal
50 sheets
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
503 x 300 x 438 mm
Electromagnetic compatibility
IEC 60825-1:1993 + A1 / EN 60825-1:1994 + A11 Klasse 1 (Laser / LED) CISPR22:1993 + A1 en A2 / EN 55022:1994, + A1 en A2 ­Klasse B CISPR24: 1997 / EN 55024:1998 IEC 61000-3-2:1995 / EN 61000-3-2:1995 IEC 61000-3-3:1994 / EN 61000-3-3:1995 AS / NZS 3548: 1992 CNS13438 FCC Part 15-Klasse B / ICES-003, 2 / VCCI-2 GB 9254-1998
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:08:53
Uk has collected 5 expert reviews for HP PSC 2410 Thermal inkjet A4 4800 x 1200 DPI 7.7 ppm and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcauthority.com.au
Updated:
2013-08-31 01:08:52
Another contender for an award this month, this model narrowly missed out, with a marginally below average value rating...
0%
Country Distributor
United Kingdom 1 distributor(s)