location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Q1264A media spindle 61 cm (24")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1264A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1264A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736352987 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:25:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Jun 2014
Product end of life date
Long product name HP Designjet Q1264A media spindle 61 cm (24") :
The long product name of HP Designjet Q1264A media spindle 61 cm (24"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15-24", Black
More>>>
HP Designjet Q1264A media spindle 61 cm (24"):
The official description of HP Designjet Q1264A media spindle 61 cm (24") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- This accessory allows continuous and speciality printing on multiple media types from 24 to 60 inches (0.61 to 1.52 m) wide and 35 to 300 feet (10.67 to 91.44 m) long.
- Helps graphics professionals and print service providers turn around high-quality artwork.
- Supports long media rolls that allow users to print for extended periods without reloading paper.

Short summary description HP Designjet Q1264A media spindle 61 cm (24"):
This short summary of the HP Designjet Q1264A media spindle 61 cm (24") data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Q1264A, 61 cm (24"), Designjet 110plus, 111, 120, 130

Long summary description HP Designjet Q1264A media spindle 61 cm (24"):
This is an auto-generated long summary of HP Designjet Q1264A media spindle 61 cm (24") based on the first three specs of the first five spec groups.

HP Designjet Q1264A. Size (imperial): 61 cm (24"), Compatibility: Designjet 110plus, 111, 120, 130

Features
Size (imperial) *
61 cm (24")
Features
Compatibility
Designjet 110plus, 111, 120, 130