location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC2-5300 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV941A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780007352 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2009
Product end of life date
Bullet Points HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 1 GB DDR2 667 MHz
  • - 1 x 1 GB
  • - ECC
Long product name HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC :
The long product name of HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC2-5300 1GB DDR2 667MHz, ECC
More>>>
HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC:
The official description of HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high-quality memory add-on for users who require increased performance and improved efficiency for running daily applications and tackling increasingly complex design or data simulation.
- Delivers quicker and smoother running programs and applications;
- Allows users to run several applications at the same time;
- Increased power and performance for viewing multiple displays.

Short summary description HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC:
This short summary of the HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

HP PC2-5300 1GB, 1 GB, 1 x 1 GB, DDR2, 667 MHz

Long summary description HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC:
This is an auto-generated long summary of HP PC2-5300 1GB memory module 1 x 1 GB DDR2 667 MHz ECC based on the first three specs of the first five spec groups.

HP PC2-5300 1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Features
Internal memory *
1 GB
Memory layout (modules x size) *
1 x 1 GB
Features
Internal memory type *
DDR2
Memory clock speed *
667 MHz
Component for *
PC/Server
ECC *
Yes
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH0941/1024 memory module 1 GB 1 x 1 GB DDR2 667 MHz ECC
(show image)
MMH0941/1024 MMH0941/1024 0.00
(excl. VAT)
0 (incl. VAT)