location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 2140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN358EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420947158 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Dec 2009
Product end of life date
Bullet Points HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Silver
  • - Intel Pentium Mobile N270 1,6 GHz
  • - 25,6 cm (10.1") 1024 x 576 pixels 16:9
  • - 1 GB DDR2-SDRAM
  • - 1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 3 h
  • - Windows XP Home Edition
Long product name HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver :
The long product name of HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom N270 (1.60GHz, 512KB L2, 533MHz), 10.1" TFT WXGA, 160GB 5400 rpm, 1 x 1024 MB DDR2, Intel GMA 950, Broadcom 802.11b/g, Bluetooth, Windows XP Home Edition
More>>>
HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver:
The official description of HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small Wonder. Big Possibilities. The ideal companion PC for the highly mobile professional, this fully functional HP Mini comes with all the features to keep you ultra-productive while staying ultra-mobile.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Minimized size. Maximized productivity. Starting at 1.19 kg 1 and only 27 mm thin, the HP Mini 2140 is designed to go where you go without weighing you down. Don’t be fooled by its size; this small wonder keeps you ultra-productive.

- See bigger and better. With a 10.1-inch diagonal widescreen display in a 16:9 aspect ratio, similar to many newer TVs, you can choose between a standard resolution (1024 x 576) or a high-definition display (1366 x768).

- Cut the cords and stay connected2. Stay connected where you need to work with integrated Wi-Fi Certified WLAN and optional Bluetooth® wireless technologies. Access the Internet, email, IM or chat—at school, at home or at your favorite hotspots

- Built to last. The simple, refined design and all-aluminum case make it sleek, sturdy and lightweight. Features such as HP DuraKeys, magnesium alloy support structure and HP 3D DriveGuard make a durable mini-note PC that can go the distance.

Short summary description HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver:
This short summary of the HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini 2140, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1"), 1024 x 576 pixels, 1 GB, Windows XP Home Edition

Long summary description HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver:
This is an auto-generated long summary of HP Mini 2140 Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver based on the first three specs of the first five spec groups.

HP Mini 2140. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 576 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Silver. Weight: 1,19 kg

Design
Product type *
Netbook
Product colour *
Silver
Country of origin
China
Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1024 x 576 pixels
HD type
Not supported
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1,6 GHz
Processor cache
0,512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2,5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Memory upgrade
2 GB
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
SD
Audio
Audio system
High-definition audio
Number of built-in speakers
2
Built-in microphone
Yes
Network
Ethernet LAN data rates
1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery life (max)
3 h
Weight & dimensions
Width
261 mm
Depth
166,2 mm
Height
26,7 mm
Weight *
1,19 kg
Other features
Wireless technology
IEEE 802.11b/g
Display
TFT
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2012-12-16 06:07:28
Uk has collected 60 expert reviews for HP Mini 2140 Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2012-12-16 06:05:52
For a machine aimed at professionals, the HP is uncommonly good looking. The brushed aluminium chassis looks fantastic, and what's more feels sturdy enough to survive life in the fast lane. Glance down the specification list and it's clear HP has caref...
Bottom line Good looking, but below average battery life puts paid to its chances...
67%
techradar.com
Updated:
2012-12-16 06:05:52
HPs flagship netbook is the extremely smart Mini 2140. Crafted from brushed aluminium and silver plastics, it certainly makes a visual statement, but performance is sluggish due to the fact it runs Windows Vista. The 10.1-inch screen is bright and pro...
Good Oodles of style, Excellent usability...
Bad Expensive, Poor performance...
60%
smarthouse.com.au
Updated:
2012-12-16 06:06:05
You’ve got to hand it to HP, they sure know how to make a sexy looking Netbook. Unfortunately, while it has a whole lot going for it, it has one major flaw that can be really frustrating – low screen resolution. This is a first HP Netbook to incorpora...
80%
smh.com.au
Updated:
2012-12-16 06:06:12
HP Mini 2140 WITH their low cost and lightweight, go-anywhere size, netbooks have gone from an unheard-of zero to a top-selling hero in barely 18 months. And they dont show any sign of stopping. Tech analyst Gartner expects Australian sales of ne...
80%
itreviews.com
Updated:
2012-12-16 06:06:13
If theres one thing going against the Mini 2140, its the price tag that comes with it. Given the specs, we were expecting it to be closer to the £300 mark. We were also left yearning for the high-resolution display of the Mini-Note 2133, and althoug...
0%
expertreviews.co.uk
Updated:
2012-12-16 06:06:18
HPs Mini 2140 looks almost identical to the companys 2133 Mini-Note which is no bad thing. The brushed metal case looks classy and feels very robust. The 2140 has an Intel Atom N270 processor, which is quicker and generates far less heat than the...
60%
theregister.co.uk
Updated:
2012-12-16 06:06:22
While most manufacturers seem happy to hurl out new netbook models at the rate of knots, HP is positively lumbering along. Back in May 2008, it released its first model, the Mini-Note 2133, and its only just got around to releasing an updated version...
Bottom line So where does the HP Mini 2140 sit in the netbook hall of fame? Well, pretty close to the top as it happens. We love the keyboard, its lightweight nature and robust design. It is, however, a little on the pricey side compared to the competition. Both...
80%
goodgearguide.com.au
Updated:
2012-12-16 06:06:35
With a bright 10.2in screen, big keys and an ExpressCard/54 slot, the HP Mini 2140 is easy to use and has more functions and capabilities than most netbooks on the market. Its marketed as a netbook for business users, but it doesnt have an unreasonable price tag. In fact, if you dont mind spending close to $1100 for a netbook, this ultraportable laptop is definitely one you need to consider — even if youre not a business user. It runs Windows XP (but includes a Vista Business licence) and h...
Good 5400rpm hard drive, 2GB RAM, 802.11n Wi-Fi, Gigabit Ethernet, small...
Bad Uncomfortable touchpad, status LEDs are too bright, vertical viewing angles aren’t wide enough...
Bottom line If you need a netbook that’s almost as fully featured as a regular notebook, the HP Mini 2140 is hard to ignore. It’s aimed at business users, but at $1099 it’s the perfect ultraportable netbook for anyone who wants faster networking fea...
85%
pcauthority.com.au
Updated:
2012-12-16 06:06:35
The 10.2" HP Mini 2140 is a big step up from the very average, groin-endangering HP Mini 2133 that came before it. The 2140 features a 92% size keyboard, which is a dream to type on as a far as netbooks go. The 1.6Ghz Atom chip in the 2140 is a big ste...
Bottom line The HP Mini 2140 injects a little prestige back into netbooks, blending style with decent performance and respectable specs...
0%
wired.co.uk
Updated:
2012-12-16 06:06:45
Third time's a charm? HP tries yet again to crack the netbook market, and its third endeavour is its best entry yet.Using the Mini 2133 as a base design (complete with anodised aluminium case, bezel-free LCD, and spacious keyboard), the Mini 2140 has u...
70%
Zdnet.com.au
Updated:
2012-12-16 06:06:46
HP offers a premium aluminium-clad version of its plastic Mini 1000 while keeping the price down, making the Mini 2140 the business netbook to beat. Hewlett-Packard was an early player in the netbook field: the business-orientated Mini-Note 2133, which...
Good Solid metal construction, Full ExpressCard/54 slot, Big keyboard...
Bad Odd resolution loses a few pixels, No mobilebroadband options (yet), Awkward mouse button placement...
Bottom line The HP Mini 2140 is the business netbook to beat.
82%
zdnet.co.uk
Updated:
2012-12-16 06:06:53
HP offers a premium aluminium-clad version of its plastic Mini 1000 while keeping the price down, making the Mini 2140 the business netbook to beat.
Good Solid metal construction, Full ExpressCard/54 slot, Big keyboard...
Bad Odd resolution loses a few pixels, No mobilebroadband options (yet), Awkward mouse button placement...
Bottom line HP offers a premium aluminium-clad version of its plastic Mini 1000 while keeping the price down, making the Mini 2140 the business netbook to beat...
82%
techadvisor.co.uk
Updated:
2012-12-16 06:07:16
The HP Mini 2140, the latest entry in Hewlett-Packards 2100 series of netbooks, is what the companys Mini 1000 aspires to be when it grows up. But the HP Mini 2140 carries a grown-up price as well. UK pricing and availability has yet to be reveal...
Bottom line HP has assembled a compelling netbook package, but in the US at least, the HP Mini 2140 in its premium configuration bears a price tag that approaches what youd expect to find on a good all-purpose machine. Darren Gladstone...
0%