location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4510s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA922EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962181430 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 May 2010
Product end of life date
Bullet Points HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T6570 2,1 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels 16:9
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - AMD Mobilty Radeon HD 4330 0,512 GB
  • - Bluetooth 2.0+EDR
  • - 7 h 90 W
  • - Windows Vista Business
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business :
The long product name of HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProBook 4510s Notebook PC
More>>>
HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business:
The official description of HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business Style. Designed for small business professionals who want a stylish, affordable, 15.6-inch diagonal notebook with a larger display to work on big documents and spreadsheets and features a separate numeric keypad.

• Sleek Design: our standard series (s-series) notebook PCs deliver refined simplicity with a clean design that offers both function and style with choice of Merlot or glossy Noir (black) finish.


• Security – Built to protect: HP ensures your information has enhanced protection with a broad range of customizable security solutions such as HP ProtectTools to help protect your data, manage your passwords and secure your system.


• Wireless: across the street or country, HP’s integrated wireless technologies 1, 2, 3 have got you covered. Experience faster connections in more places than ever before 1 and get more done with HP Mobile Broadband powered by Gobi.


• Reliability – Built to Last: with innovative engineering and HP Total Test Process – a multi-tiered product validation process with more than 95,000 hours of testing per platform – you get a reliable and durable notebook that can go the distance.


• Ease of Use: our notebooks are designed to help boost your productivity. Use HP QuickLook 2 4 to access email and contact information in seconds without booting up or HP Fast Charge 5 to recharge up to 90% in 90 minutes when the system is off.


• Environmental – Built to Conserve: the HP ProBook 4510s Notebook PC reduces its impact on the environment by eliminating or reducing substances of concern and reducing energy consumption.


1 Gobi wireless technology requires separately purchased wireless data service contracts. Check with local service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions and other factors

2 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited

3 Sold separately or as an optional feature

4 HP QuickLook 2 is accessible when the notebook is off or in hibernation from Windows XP or Vista. Timings may vary depending on the system configuration

5 Fast Charge Technology recharges your battery up to 90% within 90 minutes when the system is off

Short summary description HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business:
This short summary of the HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4510s Notebook PC, Intel® Core™2 Duo, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business:
This is an auto-generated long summary of HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business based on the first three specs of the first five spec groups.

HP ProBook 4510s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Business. Weight: 2,49 kg

Design
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Cache external
2048 KB
Processor family *
Intel® Core™2 Duo
Processor model *
T6570
Processor cores
2
Processor threads
2
Processor frequency *
2,1 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor lithography
45 nm
Processor operating modes
32-bit, 64-bit
Processor codename
Penryn
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Processor technology
Intel Centrino 2
ECC supported by processor
No
Memory
Memory upgrade
8 GB
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobilty Radeon HD 4330
Discrete graphics card memory
0,512 GB
Discrete graphics card *
Yes
Audio
Audio system
HD Audio
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
I/O ports
4 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, HDMI, power connector, RJ-45, optional RJ-11
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Keyboard type
Full-sized chiclet keyboard with separate numeric keypad
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Bundled software
HP QuickLaunch Buttons, PDF Complete SE, Intervideo WinDVD - DVD Player, Synaptics Touchpad-driver, webcam
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42841
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
7 h
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Security management description
McAfee Security Solution, Kensington Lock slot
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
371,8 mm
Depth
249,6 mm
Height
31,5 mm
Weight *
2,49 kg
Video
Video card features
ATI Mobility Radeon HD 4330
Other features
Manageability features
Intel Centrino technology capable
Wireless technology
802.11 a/b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
Dimensions (WxDxH)
371,8 x 249,6 x 31,5 mm
Display
LED
Power requirements
External 65W HP Smart AC Adapter or 90W HP Smart AC Adapter (discrete graphics only), HP Fast Charge 6-cell (47 WHr) Li-Ion battery or 8-cell (63 WHr) Li-Ion battery
Wireless option type
Yes
Docking solution
HP USB 2.0 Docking Station, HP Essential USB Port Replicator, HP Basic Adjustable Stand (all sold separately)
Expansion slots
Slots available for additional devices: 1 ExpressCard/34 slot, Media Card Reader
TV-in port
No
Compatible operating systems
Genuine Windows 7 Professional 64-bit, SuSE Linux Enterprise Desktop 10
Protection tools
HP ProtectTools, Device Access Manager, Enhanced Pre-Boot Security, HP Spare Key, HP Disk Sanitizer, Drive Encryption for HP ProtectTools, Credential Manager for HP ProtectTools, File Sanitizer for HP ProtectTools
HDD user password
Yes
HDD controller type
SATA (7200 rpm)
Maximum HDD capacity
500 GB
Minimum storage drive space
160 GB
Internal modem
No
Modem type
Optional 56K modem
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2015-01-15 09:59:41
Uk has collected 24 expert reviews for HP ProBook 4510s Notebook PC Intel® Core™2 Duo T6570 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Business and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-15 09:59:41
Thanks to its glossy, piano-black lid and square edges, the ProBook 4510s looks both smart and businesslike. HP has also opted to preinstall Vista Business, which means you can upgrade to Windows 7 Professional, the middle version of Microsoft's new...
60%
goodgearguide.com.au
Updated:
2015-01-15 09:59:41
The HP ProBook 4510s Notebook PC (VA033PA) is a 15.6in laptop designed for business users, but it looks nothing like a business notebook. It has plenty of gloss, clean lines and a 16:9 widescreen display. There is actually nothing that screams "business notebook" when you glance at it except for the dedicated number pad, which is sure to make accountants squeal with excitement (as will its attractive price). The design of the HP ProBook 4510s Notebook PC (VA033PA) is very appealing. It has a la...
Good Good value, well built, good performance, good battery life, stylish, light for a 15.6in notebook...
Bad Slow hard drive, annoying touchpad buttons, no full-sized ExpressCard/54 slot...
Bottom line We like the looks, performance and user-friendliness of the HP ProBook 4510s Notebook PC (VA033PA), as well as its competitive price. We think it’s a great choice for any business user (particularly an accountant) who wants something that isn&rsquo...
85%
itpro.co.uk
Updated:
2015-01-15 09:59:41
Decent looks and lots of power are let down only by the low-res screen, but this is still well worth a look...
67%