location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP lt4120 LTE/EV-DO/HSPA+ WWAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
lt4120 LTE/EV-DO/HSPA+ WWAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8T16AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894045270 show
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Quick Spec (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP Mobile Broadband Module has a one-year limited warranty or the warranty remaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP lt4120 LTE/EV-DO/HSPA+ WWAN :
The long product name of HP lt4120 LTE/EV-DO/HSPA+ WWAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP lt4120 LTE/EV-DO/HSPA+ WWAN
More>>>
HP lt4120 LTE/EV-DO/HSPA+ WWAN:
The official description of HP lt4120 LTE/EV-DO/HSPA+ WWAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Check e-mail, browse the Internet, and connect to your corporate network with dedicated broadband from the HP lt4120 LTE/EV-DO/HSPA+ WWAN.

Features

Fast, flexible freedom
Access 3G or 4G networks and service bands that include LTE FDD, GSM/GPRS/EDGE or WCDMA/HSPA+ and roam across multiple networks around the world on a secure, private broadband connection.

Find your way
Enjoy integrated personal navigation from the built-in GPS.

Short summary description HP lt4120 LTE/EV-DO/HSPA+ WWAN:
This short summary of the HP lt4120 LTE/EV-DO/HSPA+ WWAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP lt4120 LTE/EV-DO/HSPA+ WWAN, 30 mm, 42 mm, 2,3 mm, 6,2 g

Long summary description HP lt4120 LTE/EV-DO/HSPA+ WWAN:
This is an auto-generated long summary of HP lt4120 LTE/EV-DO/HSPA+ WWAN based on the first three specs of the first five spec groups.

HP lt4120 LTE/EV-DO/HSPA+ WWAN. Width: 30 mm, Depth: 42 mm, Height: 2,3 mm

Fast, flexible freedom

Access 3G or 4G networks and service bands that include LTE FDD, GSM/GPRS/EDGE or WCDMA/HSPA+ and roam across multiple networks around the world on a secure, private broadband connection.[1]

Find your way

Enjoy integrated personal navigation from the built-in GPS.[2]

World-class support

Rest easy with a one-year limited warranty.

Weight & dimensions
Width
30 mm
Depth
42 mm
Weight & dimensions
Height
2,3 mm
Weight
6,2 g
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)