location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
252
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4L16C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894442659 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Oct 2020
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, scan, and copy with this compact, portable all-in-one with a 10-sheet automatic document feeder. Easily connect and print from your mobile device using Wi-Fi Direct® – no network required.[1]
  • - Get exceptional performance with fast mobile print speeds and cartridges that let you print more pages than other in-class HP cartridges.[2,4] Reduce interruptions with fewer supplies replacements and a long battery life.
  • - Count on inspired design and lasting quality from a printing leader. Flexible power options let you charge in the car, office, and home. Quiet performance reduces interruptions while Original HP inks deliver affordable, high-quality documents.
Long product name HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi :
The long product name of HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Inkjet, 10ppm, A4, 700MHz, 256MB, 2.65" LCD
More>>>
HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
The official description of HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, scan, and copy from nearly anywhere with this portable all-in-one. Easily connect to your printer with Wi-Fi Direct®.[1] This quiet workhorse has a long battery life and delivers the most pages.[2]

Short summary description HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This short summary of the HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 252, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 252. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[7]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[8]

Portability meets productivity

Quickly print, copy, and scan multipage documents hands-free with the 10-page automatic document feeder.
Simply connect and print from your laptop or mobile devices.[1]
Start printing right out of the box with quick and easy setup, using HP Auto Wireless Connect.[3]
This durable, compact all-in-one fits in your car, backpack, and more for convenient printing anywhere.

Lead the way with fast, easy mobile printing

Reduce charging interruptions with a long-lasting battery.
Get the highest page yields of any in-class HP all-in-one, using Original HP cartridges.[2]
Set the pace for success wherever you go. Keep moving through the day with fast print speeds.[4]
The 6.73 cm (2.65-inch) colour touchscreen makes for easy printing, scanning, and copying.

High-powered quality and reliability

Power through the workday. Charge from home, in your car or office, and more.[5]
Plug in your AC power source to charge within 90 minutes while the printer is off, with HP Fast Charge.[6]
Minimise disruptions with premium design and quiet performance. Impress clients, without noisy interruptions.
Get high-quality prints time after time with an all-in-one designed and built to be reliable.

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
50 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
ADF scanner
Scan to
File
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF
Input colour depth
24 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Page description languages
PCL 3
Input & output capacity
Total input capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Photo paper sizes
10x15 cm
Ports & interfaces
Standard interfaces
USB
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Mobile printing technologies
HP ePrint
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Processor frequency
700 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6,73 cm (2.65")
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380 mm
Depth
198,3 mm
Height
91,3 mm
Weight
2,96 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:40:16
Uk has collected 2 expert reviews for HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Polska 1 distributor(s)
Disclaimer HP OfficeJet 252 Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
Disclaimer

[1] Mobile device needs to be connected directly to the Wi-Fi Direct® signal of a Wi-Fi Direct supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[2] Best-in-class performance claim compares all HP inkjet colour mobile printers as of October 2015.
[3] Not all computers or network configurations are compatible with HP Auto Wireless Connect. For details, see www.hp.com/go/wirelessprinting.
[4] Printing speeds may vary depending on the power source. Excludes first set of ISO test pages. For details, see www.hp.com/go/printerclaims.
[5] Supports USB charging in OFF mode when connected to a 1A-minimum-charge-capable USB charging port.
[6] HP Fast Charge Technology recharges your standard battery up to 90% within 90 minutes when charging from an AC power source with the system off. When the printer is powered on, charge time may increase and will vary based on usage.
[7] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[8] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.