HP logo

HP EliteDisplay E242e LED display 61 cm (24") 1920 x 1200 pixels WUXGA Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26632
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
28 Feb 2018
Bullet Points HP EliteDisplay E242e LED display 61 cm (24") 1920 x 1200 pixels WUXGA Grey:
  • - See and share more of your work on the 60.96 cm (24”) diagonal screen with wide 178-degree viewing angles from IPS.
  • - Set your tilt, height adjustment, and swivel to meet your exact comfort requirements.
  • - Connect to a range of PCs and USB devices with HDMI, DisplayPort, VGA, and USB ports.
Long product name HP EliteDisplay E242e LED display 61 cm (24") 1920 x 1200 pixels WUXGA Grey:

24", WUXGA 1920 x 1200, 16:10, 250cd/m²

HP EliteDisplay E242e LED display 61 cm (24") 1920 x 1200 pixels WUXGA Grey:

Extra-large Elite presentation, productivity, and comfort.
Be a master at multi-tasking with HP EliteDisplay E242e 60.96 cm (24”) Monitor, which delivers Full HD resolution, TCO Edge Certified comfort features, and an extra-large screen for all of your work, available in a grey design that is compliant with Germany’s BGI 650.

Short summary description HP EliteDisplay E242e LED display 61 cm (24") 1920 x 1200 pixels WUXGA Grey:

HP EliteDisplay E242e, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 7 ms, Grey

Long summary description HP EliteDisplay E242e LED display 61 cm (24") 1920 x 1200 pixels WUXGA Grey:

HP EliteDisplay E242e. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP EliteDisplay E242e LED display 61 cm (24") 1920 x 1200 pixels WUXGA Grey N3C01AS:
[1] 1 All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Requires HP PC Mounting Bracket for Monitors, sold separately. See product QuickSpecs for exact PC and thin client compatibility.
[3] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[4] Each sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.