location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E232
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2Q02AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184025846 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Dec 2017
Product end of life date
Bullet Points HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy sharp Full HD resolution for all your projects and collaborate easily with 178-degree viewing angles from IPS technology.
  • - Connect to your choice of PC platform and everyday devices with HDMI, DisplayPort, VGA, and USB connections.
  • - Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered[1], and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.
Long product name HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black :
The long product name of HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23", Full HD 1920 x 1080, 16:9, 250cd/m²
More>>>
HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
The official description of HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Visual performance with room to move.
Work smart with the HP EliteDisplay E232 23-inch Monitor, Head Only a large-screen Full HD IPS display with Elite-class presentation features for everything you do every day.

Short summary description HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E232, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP EliteDisplay E232. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Put every detail on display.
Put every detail on display.

Enjoy sharp Full HD resolution for all your projects and collaborate easily with colleagues around the room with 178-degree viewing angles from IPS technology. The large 23-inch diagonal screen gives you plenty of room for your open applications.

Convenient connections.
Convenient connections.

Connect to your choice of PC or device with HDMI, DisplayPort, VGA, and USB inputs. Keep your frequently-used devices right where you need them with USB connections at the display.

Reduce power consumption and help lower costs.

Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered[1], and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.

Your monitor’s new best friend.

Design the screen for how you work with HP Display Assistant software.

Make it yours.

Customize a complete solution with HP accessories.[2] Add audio with the HP Speaker Bar, an HP Single Arm for easy mounting, or a HP USB Graphics Adapter for multi-monitor[3] setups.

Backed by world-class support specialists.

Get three years of service and support, and extend your protection with optional HP Care Packs.[3]

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1024 x 800, 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Viewable size, horizontal
50,9 cm
Viewable size, vertical
28,6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Certification
CE CB KC/KCC NOM ICE TUV-S ISO 9241-307 EAC UL CSA PSB CCC CEL CECP SEPA TCO Certified Edge ISC VCCI FCC BSMI Vietnam MEPS Australian-New Zealand MEPS WEEE Microsoft WHQL Certification (Windows 10, Windows 8.1 and Windows 7)
Ports & interfaces
Built-in USB hub *
Yes
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Pivot angle
0 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
0,25 W
Power consumption (off)
0,23 W
AC input voltage
100 - 240 V
Packaging content
Cables included
AC, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
549,3 mm
Depth (without stand)
49,6 mm
Height (without stand)
336,9 mm
Weight (without stand)
3,63 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-27 01:28:07
Uk has collected 1 expert review for HP EliteDisplay E232 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP EliteDisplay E232 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[2] Each sold separately.
[3] Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.