location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N0P23AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296993179 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get extra-large screen space plus easy collaboration with 178-degree viewing angle IPS.
  • - Attach your PC and everyday devices with HDMI, DisplayPort, VGA, and USB inputs.
  • - Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered[1], and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.
Long product name HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8", Full HD 1920 x 1080, 16:9, 250cd/m²
More>>>
HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
The official description of HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your productivity with an extra-large Elite.
Power through your work day with the Elite-class performance and Full HD image presentation of the HP EliteDisplay E240 23.8-inch Monitor Head Only.

Short summary description HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E240, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP EliteDisplay E240. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Don’t miss a thing.
Don’t miss a thing.

Get extra-large screen space from a 23.8-inch diagonal Full HD screen that keeps all your windows open for easy navigation. Collaborate with colleagues with IPS technology that delivers 178-degree viewing angles from almost anywhere in the room.

Connectivity for everything you use.
Connectivity for everything you use.

Attach your PC and everyday USB devices right at the display with inputs that include HDMI, DisplayPort, VGA, and USB.

Reduce power consumption and help lower costs.

Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered[1], and meets TCO Certified Edge requirements. It also has mercury-free display backlights, low halogen[2], and arsenic-free display glass.

Your monitor’s new best friend.

Design the screen for how you work with HP Display Assistant software.

Make it yours.

Customize a complete solution with HP accessories.[3] Add audio with the HP Speaker Bar, an HP Single Arm for easy mounting, or a HP USB Graphics Adapter for multi-monitor3 setups.

Backed by world-class support specialists.

Get three years of service and support, and extend your protection with optional HP Care Packs.[4]

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1400 x 900, 1600 x 900, 1680 x 1050 (WSXGA+)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0,5 W
Power consumption (max)
35 W
Power consumption (off)
0,12 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
31 kWh
Weight & dimensions
Width (without stand)
557,2 mm
Depth (without stand)
49,5 mm
Height (without stand)
342,2 mm
Weight (without stand)
3,8 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Disclaimer HP EliteDisplay E240 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[2] External power supplies, power cords, cables, and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[3] Each sold separately.
[4] Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.