location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre Pro x360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3N05EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296606505 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:42:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2016
Product end of life date
Bullet Points HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Silver
  • - Intel® Core™ i5 i5-5200U 2,2 GHz
  • - 33,8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB LPDDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 5500
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 56 Wh
  • - Windows 8.1 Pro 64-bit
Warranty: 1-year limited optional Care Packs available, sold separately), 1-year limited on HP Long Life Battery (available only with the 1-year limited platform
Long product name HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver :
The long product name of HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U (3M Cache, 2.20 GHz), 13.3" FHD (1920 x 1080) LED, 8GB LPDDR3, 256GB SSD, Intel HD Graphics 5500, WLAN 802.11ac/a/b/g/n, Bluetooth, Webcam, Windows 8.1 Pro 64 bit
More>>>
HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
The official description of HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sleek, precision-crafted HP Spectre Pro x360 offers the benefits of flexible 360 degree hinge movement and four operating modes. The leading-edge technology delivers a no-compromise solution that will exceed your every need.

Windows 8.1 Pro

Sleek and slender

Sturdy lightweight aluminum creates a seamless look on this incredibly thin (0.61 in/15,4 mm) convertible PC. Starting at just 3.3 lbs/1,5 kg, easily switch between four different user modes on the 33,7 cm (13.3") diagonal touch FHD or QHD touchscreen.

Premium performance

Take charge of your workday with Windows 8.1 and the 5th Gen Intel® Core™ processors with optional vPro™ technology.

Power for hours

Never slow down with long battery life that provides hours of time for you to create, stay productive and entertain without having to recharge.

Short summary description HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
This short summary of the HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre Pro x360 G1, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP Spectre Pro x360 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2,7 GHz
Processor frequency *
2,2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Graphics card Open GL support
Yes
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Keyboard
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
56 Wh
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
325 mm
Depth
218 mm
Height
15,4 mm
Weight *
1,5 kg
Other features
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:24:44
Uk has collected 12 expert reviews for HP Spectre Pro x360 G1 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Pro Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-12-06 01:14:39
Computer makers, much like Hollywood film makers, love sequels.But just as with movies, there's always a risk with sequels. Will it be a franchise-killing dud like Ghostbusters II or a modern masterpiece like The Godfather Part II ?The good news, folks, i...
Bottom line The real question we have about HP's Spectre x360 isn't whether it's the best convertible laptop out there—we're wondering if it's the best ultrabook laptop period. With its reduced weight and size, it's a vast improvement over the original Spectre x360.P...
0%
cgmagonline.com
Updated:
2018-06-09 11:16:41
I've never totally understood why people own tablets. It's probably the reason I never got into them, even at their conception. Why would I want a bigger version of my phone, when I have a more powerful laptop I'm already carrying in a bag? It's the same...
Bottom line The Spectre Pro is perfect for anyone looking for an inexpensive alternative to the Windows Surface Books...
90%
itwire.com
Updated:
2019-11-22 02:00:50
Its 360° hinge allowing for clam shell, tent, tablet and presentation mode is just the start of this interesting business class or premium consumer notebook.There are eight in the Business (PRO) range based on the 5 th generation Intel Core Broadwell proc...
0%