location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LAN Thermal Receipt Printer Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAN Thermal Receipt Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2D54AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296820833 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 798887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:15:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Apr 2020
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LAN Thermal Receipt Printer Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal POS printer
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Internal memory: 8 MB
  • - Carbon
  • - 1,34 kg
Long product name HP LAN Thermal Receipt Printer Wired Direct thermal POS printer :
The long product name of HP LAN Thermal Receipt Printer Wired Direct thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LAN Thermal Receipt Printer
More>>>
HP LAN Thermal Receipt Printer Wired Direct thermal POS printer:
The official description of HP LAN Thermal Receipt Printer Wired Direct thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enable quick and easy receipt printing from every device on your network—from fixed POS to mobile—with the HP LAN Thermal Receipt Printer.

Short summary description HP LAN Thermal Receipt Printer Wired Direct thermal POS printer:
This short summary of the HP LAN Thermal Receipt Printer Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LAN Thermal Receipt Printer, Direct thermal, POS printer, 80 mm x 90 mm, Wired, Ethernet, RJ-12, USB 2.0, 10,100 Mbit/s

Long summary description HP LAN Thermal Receipt Printer Wired Direct thermal POS printer:
This is an auto-generated long summary of HP LAN Thermal Receipt Printer Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

HP LAN Thermal Receipt Printer. Print technology: Direct thermal, Type: POS printer. Roll dimensions: 80 mm x 90 mm. Connectivity technology: Wired, Standard interfaces: Ethernet, RJ-12, USB 2.0. Ethernet LAN data rates: 10,100 Mbit/s. Internal memory: 8 MB, Flash memory: 8 MB, HP segment: Business

Simple setup

Connect the printer’s USB cable to any available USB port on one of your networked retail platforms to configure to the terminal, and connect the included Ethernet cable to your network connection.

Customized printing.

Add a logo to your receipt or print special offers and coupons with integrated 8 MB Flash memory.

Ready for retail’s wear and tear.

Place the compact printer wherever you need it—the internal steel frame is designed for the long haul.

Supported by HP.

Get a three-year standard limited warranty. To extend your protection beyond the standard warranties, select optional HP Care Pack Services[1].

Printing
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Roll dimensions
80 mm x 90 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Connectivity technology *
Wired
Ethernet LAN (RJ-45) ports
1
Standard interfaces
Ethernet, RJ-12, USB 2.0
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Internal memory *
8 MB
Flash memory
8 MB
Features
HP segment
Business
Design
Product colour *
Carbon
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
134 mm
Depth
144 mm
Height
184 mm
Weight
1,34 kg
Print technology
Column capacity
44/56
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)