location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E242
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1P02A8
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 61 cm (24") LED IPS
  • - Full HD 1920 x 1200 pixels 16:10
  • - 7 ms 250 cd/m² 1000:1
  • - 30 W
Warranty: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver :
The long product name of HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDisplay E242 60.9 cm (24") Monitor
More>>>
HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver:
The official description of HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be a master at multi-tasking with HP EliteDisplay E242 61 cm (24") Monitor, which delivers Full HD resolution, TCO Edge Certified comfort features, and an extra-large screen for all of your work.

Room to navigate.
- See more of your work onscreen at the same time with 1920 x 1200 resolution and a 16:10 aspect ratio on a 61 cm (24") diagonal screen. Collaborate easily with 178-degree viewing angle IPS technology that gives almost everyone in the room a great view.

Suit yourself.
- Meet your comfort requirements and be more productive with adjustable tilt and swivel and an impressive 150 mm height adjustment range that combine to meet TCO Certified Edge requirements. Use pivot rotation to customize portrait or landscape views.

Ports for your platforms and peripherals.
- Connect to a range of PCs and USB devices with HDMI, DisplayPort, VGA, and USB ports.

A compact, efficient PC-and-monitor workspace.
- Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Reduce power consumption and help lower costs.
- Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements.

Your monitor’s new best friend.
- Design the screen for how you work with HP Display Assistant software.

Make it yours.
- Customize a complete solution with HP accessories designed and tested to work with your display.

Short summary description HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver:
This short summary of the HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E242, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E242 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E242. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Display surface
Matt
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,27 x 0,27 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
51,8 cm
Viewable size, vertical
32,4 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0,5 W
Power consumption (max)
38 W
Power consumption (off)
0,24 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
30 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
562,2 mm
Depth (with stand)
189 mm
Height (with stand)
519 mm
Weight (with stand)
6,23 kg
Width (without stand)
562,2 mm
Depth (without stand)
50 mm
Height (without stand)
377,4 mm
Weight (without stand)
4,2 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+