HP logo

HP EliteBook Folio 1020 G1 Intel® Core™ M M-5Y51 Laptop 31,8 cm (12.5") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31259
Info modified on:
23 Jan 2025, 18:33:23
Short summary description HP EliteBook Folio 1020 G1 Intel® Core™ M M-5Y51 Laptop 31,8 cm (12.5") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Silver:

HP EliteBook Folio 1020 G1, Intel® Core™ M, 1,1 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP EliteBook Folio 1020 G1 Intel® Core™ M M-5Y51 Laptop 31,8 cm (12.5") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Silver:

HP EliteBook Folio 1020 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y51, Processor frequency: 1,1 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Product colour: Silver. Weight: 1,21 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.