location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8560w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LY529EA
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:07:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2012
Product end of life date
Bullet Points HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation
  • - Intel® Core™ i7 i7-2860QM 2,5 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 750 GB HDD Blu-Ray DVD Combo
  • - NVIDIA® Quadro® 2000M 2 GB Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 75 Wh
  • - Windows 7 Professional 64-bit
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery, 3-year limitedon HP Long Life Battery (only available with 3-year platform
Long product name HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional :
The long product name of HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 8560w Mobile Workstation - Intel® Core™ i7-2860QM 2.50GHz, 8GB 1333MHz DDR3 SDRAM, 750GB 7200rpm SATA II, Blu-ray R/RE DVD+/-RW SuperMulti DL, 39.6cm (15.6") LED-backlit FHD WVA anti-glare DreamColor, NVIDIA Quadro 2000M, 802.11a/b/g/n, Bluetooth 2.1+EDR, HD webcam, Windows® 7 Professional 64
More>>>
HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional:
The official description of HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Powerhouse. HP’s most versatile Mobile Workstation combines powerful processing with high-end professional graphics in a chiseled design.

Featuring Genuine Windows 7 Professional and/or other operating systems

Equipped to get the job done
- Optimized for Genuine Windows® 7 Professional, the 39,6 cm (15.6") diagonal HD+, FHD or DreamColor display with processors capability and wireless functionality3 culminate to meet your business needs.

NEW chiseled design
- From a precision-stamped chassis to the radial-brushed display cover, every aspect of the workstation exudes power and performance. The purposeful design of the HP EliteBook 8560w translates into true business ruggedness.
- This mobile workstation boasts military-grade testing for drop, vibration, dust, humidity, altitude and high temperature. Work on the road just became less stressful.

Workstation-caliber graphics
- Maximize on-screen performance with your choice of ATI or NVIDIA’s ISV-certified workstation graphics. See this video about how one architect used his HP Mobile Workstation.
- Supporting up to displays simultaneously, AMD Eyefinity Technology delivers innovative, graphics display capabilities enabling users to group multiple displays together to form a large viewing surface or use them independently to see different data on various screens simultaneously.
- HP Performance Advisor delivers a simple, effective, software wizard that takes you from initial configuration and customization through optimizing your system for each new application and driver you install.

Consistent, accurate color
- HP DreamColor technology makes it easy to work in many different color spaces and ensure consistent color appearance from concept to design to production.

Improve productivity and performance
- Run more tasks, processes and applications simultaneously with a mobile workstation that brings together and optimizes multi-core processors, up to four SODIMMS and professional graphics.
- SRS Premium Sound delivers an audio experience for users listening to media rich content, presenting multimedia heavy presentations or digital content creators listening to audio or surround sound the way it was meant to be heard.

Short summary description HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional:
This short summary of the HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8560w, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 8560w. Product type: Mobile workstation. Processor family: Intel® Core™ i7, Processor model: i7-2860QM, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 2000M. Operating system installed: Windows 7 Professional

Design
Product type *
Mobile workstation
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2860QM
Processor cores
4
Processor threads
8
Processor boost frequency
3,6 GHz
Processor frequency *
2,5 GHz
System bus rate
5 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1224
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2800 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Total HDDs capacity
750 GB
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® 2000M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS PS
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad + Pointing Stick
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1224)
Supported instruction sets
AVX
Processor code
SR02Q
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53476
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
75 Wh
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Width
382 mm
Depth
257,5 mm
Height
34,5 mm
Weight *
3 kg
Other features
Infrared data port
No
Graphics card family
Intel, NVIDIA
Type
PC
Ethernet interface type
Gigabit Ethernet
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 04:35:32
Uk has collected 26 expert reviews for HP EliteBook 8560w Intel® Core™ i7 i7-2860QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® 2000M Wi-Fi 4 (802.11n) Windows 7 Professional and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
zdnet.co.uk
Updated:
2012-11-01 04:35:27
The EliteBook 8560w is a well-built mobile workstation that can be configured with top-notch components that make it ideal for CPU-, GPU- and memory-intensive workloads. It's not especially portable, though, and battery life is among its least impressi...
Good Excellent screen, Impressive CPU, GPU and RAM options, Plenty of ports and connectors...
Bad Bulky and heavy, Poor battery life...
80%
goodgearguide.com.au
Updated:
2012-11-01 04:35:29
HP's Mobile Workstation notebooks are beasts worthy of the professionals that they target. Solid build quality, plenty of features and fast performance are the hallmarks of these machines, but they also carry a hefty price tag. The EliteBook 8560w Mobi...
Good Performance, Strong build, Features...
Bad Problematic space bar, Pricey...
Bottom line The HP EliteBook 8560w is a mobile workstation designed to appease the needs of demanding professionals. It's a great unit to consider if you're after a powerful mobile computer that can also be used as your main computer when you're at home or in the...
75%
Zdnet.com.au
Updated:
2012-11-01 04:35:29
Tweet Submit Every now and then a review product comes across your path that mere mortals can't afford, but will taint your reviewing experience forever. The EliteBook 8560w is one of these. A workstation laptop with a ridiculous amount of grunt; b...
Good DreamColor IPS screen is sensational, Touch pad is a delight, Backlit keyboard, Great amount of power, SSD is a decent performer...
Bad Status lights on the lip of the laptop make them unreadable while in use, Short battery life, You'll mortgage your life to own the highend SKU...
Bottom line The HP EliteBook 8560w is a beautiful piece of engineering, providing you can afford it.
95%
pcadvisor.co.uk
Updated:
2012-11-01 04:35:30
You don't buy the HP EliteBook 8560w for its slightly pyramidal profile. You buy this high-end laptop for its workstation performance. Not that the 8560w is unattractive, but its looks fade into the background when you consider our test configuration's...
Bottom line Though the display is a bit small for the chores users normally perform at a workstation, the HP EliteBook 8560w is otherwise a very capable unit, and it's affordably priced for its ilk...
80%
itproportal.com
Updated:
2013-02-15 01:31:26
The Hewlett Packard EliteBook 8560W Mobile Workstation isn’t a low cost machine. At its cheapest it’ll set you back nearly £1,300 inc VAT. What you get for your money is a stunningly capably notebook that’s solidly made and ideal for high end, particularl...
Bottom line The HP EliteBook 8560W Mobile Workstation is a beast of a notebook. It's not particularly portable and battery life is a bit poor, but it can be specified with top notch components that’ll keep designers happy. The fact that its MIL-STD 810G certified m...
80%