HP logo

HP 635 AMD E E-350 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Wi-Fi 4 (802.11n) Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108963
Info modified on:
23 Jan 2025, 18:17:26
End of life date:
27 Sept 2011
Short summary description HP 635 AMD E E-350 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Wi-Fi 4 (802.11n) Windows 7 Home Premium:

HP 635, AMD E, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP 635 AMD E E-350 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Wi-Fi 4 (802.11n) Windows 7 Home Premium:

HP 635. Processor family: AMD E, Processor model: E-350, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Weight: 2,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.