location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 35.5 cm (14") Signature Slim Topload

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35.5 cm (14") Signature Slim Topload
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L6V67AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899385012 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:45:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Warranty: 1 year HP Commercial Guarantee
Long product name HP 35.5 cm (14") Signature Slim Topload :
The long product name of HP 35.5 cm (14") Signature Slim Topload. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35.5 cm (14") Signature Slim Topload
More>>>
HP 35.5 cm (14") Signature Slim Topload:
The official description of HP 35.5 cm (14") Signature Slim Topload as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim, padded, and professionally refined - the HP 35.5 cm (14") Signature Slim Topload. Two main padded pockets for a notebook and tablet, with extra pockets throughout. Special features include an audio charging port, foil imprinted logo, deep executive colors, and trolley handle pass through. Metro chic styling within modern simplicity.

Short summary description HP 35.5 cm (14") Signature Slim Topload:
This short summary of the HP 35.5 cm (14") Signature Slim Topload data-sheet is auto-generated and uses the product title and the first six key specs.

HP 35.5 cm (14") Signature Slim Topload, Sleeve case, 35,6 cm (14"), 420 g

Long summary description HP 35.5 cm (14") Signature Slim Topload:
This is an auto-generated long summary of HP 35.5 cm (14") Signature Slim Topload based on the first three specs of the first five spec groups.

HP 35.5 cm (14") Signature Slim Topload. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"). Weight: 420 g

Metro chic allure

Noticeably refined, the case's contoured design is distinguished by a heather grey exterior and strategic black detailing. The pockets unveil a deep blue interior throughout.

Protected notebook and tablets

Two full-sized padded pockets provide storage for notebooks up to 35.5 cm (14") and separately for tablets. In addition to the padded walls and divider, the base is reinforced with padding.

Pockets within pockets

Additional storage for accessories, pens, phone, etc. is available throughout within various sized compartments.

Features
Maximum screen size *
35,6 cm (14")
Case type *
Sleeve case
Product main colour *
Grey
Expandable
No
Country of origin
China
HP segment
Home
Weight & dimensions
Width
270 mm
Weight & dimensions
Depth
410 mm
Height
30 mm
Weight
420 g
Package width
270 mm
Package depth
410 mm
Package height
30 mm
Package weight
440 g
Other features
Handle(s)
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)