location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Flow 5000 s2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2738A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758283707 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2015
Product end of life date
Bullet Points HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Envelopes, Plain paper
  • - Maximum scan size: 216 x 3098 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC 26,4 W
Warranty: One-year limitedphone and Web support included.may vary by country as required by law. Go to /support to learn about HP award winning service and support options in your region.
Long product name HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey :
The long product name of HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scanjet Enterprise Flow 5000 s2 Sheet-feed Scanner
More>>>
HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey:
The official description of HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Abandon paper-based workflows. Advance office efficiency with fast, intuitive scanning that turns hard copies into useful digital data. Rely on clear, legible results from a compact scanner designed to enhance collaboration.

Transform paperwork into useful digital data and accelerate workflows.
- Send scanned files where you need them – directly to cloud storage or SharePoint.
- File size matters: ensure files are saved with size in mind and automatically compress large files.
- Straighten out your paperwork– transform hard copies into easy-to-use files.
- Look sharp by producing clear, legible scans at up to 600-dpi resolution.

Make life easier with simple scanning – ready, set, go.
- Save time and simplify complex scan jobs with HP Smart Document Scan Software.
- Preserve workspace with a compact scanner designed to fit in around the office.
- Create one-touch scanning efficiency by assigning your favourite settings to a single button. Resize pages, eliminate flaws, and enhance colours for precise scans that are better than the original.
- Save IT time and effort: simplify deployments, installations and event alerts.

Experience page-by-page confidence.
- Accurately capture the right content, using auto-scan mode, crop and colour detection.
- Get fast scanning at speeds of up to 25 pages and 50 images per minute. Count on this workhorse to deliver, with a design that can handle up to 2,000 pages per day.
- Help avoid missing pages and misfeeds, even with mixed paper types. HP EveryPage delivers smoother paper handling for jobs of all kinds.
- Use energy wisely – this scanner turns off automatically when it’s not needed to help reduce energy costs.

Short summary description HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey:
This short summary of the HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise Flow 5000 s2, 216 x 3098 mm, 600 x 600 DPI, 48 bit, 24 bit, 25 ppm, 25 ppm

Long summary description HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey:
This is an auto-generated long summary of HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey based on the first three specs of the first five spec groups.

HP Scanjet Enterprise Flow 5000 s2. Maximum scan size: 216 x 3098 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Grey. Sensor type: CIS, Daily duty cycle (max): 2000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Plain paper, Maximum scan area (ADF): 216 x 3098 mm

Scanning
Maximum scan size *
216 x 3098 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
25 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Grey
Performance
Sensor type *
CIS
Light source
LED
Scan file formats
BMP, DOC, HTM, JPG, PDF, PNG, RTF, TIFF, TXT, WPD, XLS, XML, XPS
Daily duty cycle (max) *
2000 pages
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Envelopes, Plain paper
Paper handling
Maximum ISO A-series paper size *
A4
Maximum scan area (ADF)
216 x 3098 mm
Minimum scan area (ADF)
51 x 74 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
26,4 W
Power consumption (standby)
5,26 W
Power consumption (off)
0,23 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
310 mm
Depth
182,4 mm
Height
183,8 mm
Weight
4,82 kg
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 06:19:56
Uk has collected 6 expert reviews for HP Scanjet Enterprise Flow 5000 s2 Sheet-fed scanner 600 x 600 DPI A4 Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Country Distributor
México 1 distributor(s)