location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C8183 All-in-One Printer/Scanner/Copier

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart C8183 All-in-One Printer/Scanner/Copier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2526C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585123612 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C8183 All-in-One Printer/Scanner/Copier :
The long product name of HP Photosmart C8183 All-in-One Printer/Scanner/Copier. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C8183 All-in-One Printer
More>>>
HP Photosmart C8183 All-in-One Printer/Scanner/Copier:
The official description of HP Photosmart C8183 All-in-One Printer/Scanner/Copier as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print/copy at up to 34 ppm black and 33 ppm colour, photos in as fast as 10 seconds, wireless/wired networking, Bluetooth®, built-in DVD+/-RW with CD-RW drive, LightScribe disc labelling, 6 individual HP Vivera Ink cartridges, 8.9 cm (3.5 inch) touchscreen, 6-colour 96-bit 9600 x 9600-dpi scanning, built-in TMA, automated 10 x 15 cm photo paper tray, memory card slots, borderless up to large panorama, HP Red-eye Removal button, HP Auto Sense, HP Smart Web Printing, HP Photosmart Essential Software
Manage your photo printing and archiving with the ultimate photo all-in-one. Access advanced tools including CD/DVD burner, LightScribe technology[2] and 6-colour scanning via the 8.9 cm touchscreen, or print wirelessly[1] or via Bluetooth®.

Short summary description HP Photosmart C8183 All-in-One Printer/Scanner/Copier:
This short summary of the HP Photosmart C8183 All-in-One Printer/Scanner/Copier data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C8183 All-in-One Printer/Scanner/Copier

Long summary description HP Photosmart C8183 All-in-One Printer/Scanner/Copier:
This is an auto-generated long summary of HP Photosmart C8183 All-in-One Printer/Scanner/Copier based on the first three specs of the first five spec groups.

HP Photosmart C8183 All-in-One Printer/Scanner/Copier

Digitise photos, slides and negatives in 96-bit 6-colour, and burn directly to CD/DVD.

Get true-to-life scanning from photos, slides and negatives with HP-exclusive 96-bit, 6-colour scanning. Archive photos using a built-in DVD+/-RW with CD-RW drive. Laser-etch titles onto compatible CD/DVDs with LightScribe technology[2].

Print lab-quality 6-ink photos without a PC via the 8.9 cm interactive touchscreen.

Get the fastest and easiest way to print lab-quality, 6-ink photos at home[3]. Print direct from compatible memory cards, Bluetooth®-enabled devices or CDs/DVDS – without switching on the PC – using the 8.9 cm interactive touchscreen.

Get more done – and do it faster – with blazing print speeds, built-in wireless[1] and more.

Print/copy documents at up to 34 ppm black, 33 ppm colour and 10 x 15 cm photos in as fast as 10 seconds. Connect to your Wi-Fi or Ethernet network[1]. Reprint photos and get quick, crisp copies at the touch of a button.

Disclaimer HP Photosmart C8183 All-in-One Printer/Scanner/Copier:
Disclaimer

[1] Wireless performance is dependent upon physical environment and distance from access point
[2] Requires HP LightScribe CD/DVDs. Not included, sold separately
[3] Printing process research commissioned by HP, 2007, details at www.doxus.com