location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5590
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5590P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1912A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111317134 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 01:28:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2015
Product end of life date
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 2400 x 2400 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 279 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 36 W
Warranty: One-year free phone support during(US, CA, EMEA, AP); Phone support is free for 30 days only (African and Middle Eastern countries); Go to /support to learn about the HP award winning service and support options in your region.
Long product name HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey :
The long product name of HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scanjet 5590P Digital Flatbed Scanner
More>>>
HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey:
The official description of HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, professional-quality scanning solution with 2400 dpi / 48-bit performance and preview scans in under 7 seconds. Included transparency adapter and optional 50 page duplex automatic document feeder (ADF) let you scan whatever you want.

Professional-quality scanning for documents, graphics and photos.

Full 2400 dpi and 48-bit colour quality means this high performance scanner produces crisp, accurate scans and copies every time, ensuring maximum productivity - and professional results - from an appealing, easy to use and affordable product.

Real versatility - scan whatever you want.

Versatility is central to the appeal of this scanner - as well as photos, documents and graphics, users can capture 3D objects such as books or framed pictures and, with the add-on transparency adapter, even scan 35 mm slides and negative strips.

Optional 50-page duplex automatic document feeder (ADF) for unattended scanning/copying at 8ppm.

Load up to 50 pages in the optional automatic document feeder (ADF) and set them scanning. Automatic processing of double-sided documents for streamlined workflow. High unattendedness – digitise multi-page documents while you get on with business.

Short summary description HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey:
This short summary of the HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 5590P, 216 x 279 mm, 2400 x 2400 DPI, 48 bit, 10 sec/page, Flatbed scanner, Grey

Long summary description HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey:
This is an auto-generated long summary of HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey based on the first three specs of the first five spec groups.

HP Scanjet 5590P. Maximum scan size: 216 x 279 mm, Optical scanning resolution: 2400 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey. Sensor type: CCD, Scan file formats: BMP, GIF, HTM, JPG, PCX, PDF, PNG, RTF, TIFF, Scan to: File, Image. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5

Scanning
Maximum scan size *
216 x 279 mm
Optical scanning resolution *
2400 x 2400 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
Yes
Greyscale levels
256
Flatbed scan speed (b/w, A4)
10 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Grey
Performance
Sensor type *
CCD
Scan file formats
BMP, GIF, HTM, JPG, PCX, PDF, PNG, RTF, TIFF
Scan to
File, Image
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Multi feed detection
No
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Maximum scan area (ADF)
210 x 356 mm
Minimum scan area (ADF)
89 x 127 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
36 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package dimensions (WxDxH)
580 x 250 x 476 mm
Package dimensions (W x D x H)
475 x 579,1 x 248,9 mm (18.7 x 22.8 x 9.8")
Package weight (imperial)
8,07 kg (17.8 lbs)
Package weight
54 kg
System requirements
Mac compatibility
Yes
Minimum storage drive space
4096 MB
Minimum RAM
1024 MB
Minimum processor
800 MHz
Compatible operating systems
Microsoft Windows 2000, XP Professional / Home Edition, Windows Vista Mac OS X 10.1.5, 10.2 +
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Certificates
Electromagnetic compatibility
EMC
Weight & dimensions
Width
488 mm
Depth
340 mm
Height
83 mm
Weight
3,4 kg
Packaging content
Drivers included
Yes
Bundled software
HP Photosmart, I.R.I.S. Readiris Pro, NewSoft Presto! PageManager
Other features
Network ready
No
Minimum system requirements for Macintosh
Mac OS X v 10.2: PowerPC G3, G4, G5, Intel Core processor; 128 MB RAM; 240 MB Mac OS X v 10.5: PowerPC G4, G5 / Intel Core Processor; 512 MB RAM; 7 GB
Maximum dimensions (W x D x H)
488 x 340 x 162 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2232 mm
Recommended operating temperature range (T-T)
5 - 40 °C
TWAIN version
1,8
Image scaling/enlargement range
10 - 2400%
Safety
IEC 60950-1, CCC, GOST, BSMI, NOM
Maximum scan area (ADF) (imperial)
215,9 x 355,6 mm (8.5 x 14")
Maximum scan area (imperial)
21,6 cm (8.5")
Pallet dimensions (W x D x H) (imperial)
1198,9 x 1000,8 x 2232,7 mm (47.2 x 39.4 x 87.9")
Product dimensions when open (LxWxD)
48,8 cm (19.2")
Size (imperial)
48,8 cm (19.2")
Weight (imperial)
5,72 kg (12.6 lbs)
Exifprint supported
2,2
Pallet weight
273 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
40 pc(s)
Number of cartons per pallet
8 pc(s)
Number of layers per pallet
6 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:41:59
Uk has collected 1 expert review for HP Scanjet 5590P Flatbed scanner 2400 x 2400 DPI A4 Grey and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-04-01 01:41:54
The 5590 is a good scanner for office documents but less so for photos and film...
Good Lots of features, good monochrome document scanning, sheet feeder.
Bad Slow duplex scanning, visible banding with sheet fed scans, cleaning The Final Word The 5590 is a good scanner for office documents but less so for photos and film...
Bottom line The 5590 is a good scanner for office documents but less so for photos and film...
60%
Country Distributor
United Kingdom 1 distributor(s)
United Arab Emirates 2 distributor(s)