|
If you’re not concerned with looks or fancy extras, your eye may be drawn to the HP Mini 110. At only £216 inc VAT complete with Windows 7, it’s cheap even by netbook standards. At first, it’s unclear why. It’s plain, but the keyboard feels comfortable...
Battery life and performance are lacking, but the price is temptingly low...
|
|
|
Product Code: NB-1006TU_09 The HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the optio...
With a retail price of around £280, the HP mini 110 (NB-1006TU_09) is worth considering if youre after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs c...
|
|
|
The Compaq Mini 110 is HPs latest netbook. We managed to get a look at a pre-production model; the final version wont be available until August. It looks very similar to HPs Mini 2140, except its made from black plastic instead of brushed metal...
|
|
|
When netbooks first appeared on the market two years ago, it was their low price that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the original s...
|
|
|
When netbooks first appeared on the market two years ago, it was their $500 price tag that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the o...
|
|
|
Barely five months have passed since the HP Mini 1001TU passed through our Test Centre, and already a new HP Mini is upon us. This time its the HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the option of purchasing either a Windows XP or Linux model. There are certainly more configuration options for the HP Mini 110 than there were...
Good keyboard, only 1.1kg, relatively good performance...
Relatively short battery life, grey lettering on some keys is hard to read, touchpad is hard to get used to...
The HP mini 110 (NB-1006TU_09) is worth considering if you’re after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs $499 and has a 16GB solid-state dri...
|
|
|
As the slim, snazzy HP Mini 1000 is one of our favourite netbooks, we were excited to hear of a less expensive sequel. While the new Mini 110 doesnt stray far from the Mini 1000 mould, there are some subtle changes that are not always for the best. At...
Budgetfriendly version of one of our favourite netbooks...
Thicker and heavier than its predecessor, Included filesyncing software didnt impress us...
While the new HP Mini 110 is less expensive than the Mini 1000 and doesnt stray far from the same mould, there are some subtle design changes — and theyre not always for the best.
|
|
|
The HP Compaq 2133 is a beautiful piece of kit. Pick it up and the cold metallic lid lends it immediate authority, while the screen is not only high-quality but also high-resolution: HP somehow squeezes 1,280 x 768 pixels into its 8.9in diagonal. At de...
The hardware is fantastic for the price, the software less so...
|
|
itreviews.com Updated: 2015-01-18 08:17:53
|
Its such a shame that the Mini Note doesnt capitalize on its chic looks, high resolution display, top-notch sound quality and brilliant near full-size keyboard with a more powerful and efficient processor, but maybe the next upgrade will be in time...
|
|
|
I was ever so excited to get my hands on the new HP Mininote, which by the looks of it, was touting itself as one of the more grown-up low ccost laptops. Sadly, I was sent the version running Windows Vista, and thats when it all began to unravel...
|
|
|
The HP 2133 Mini-Note joins a crowded marketplace, which a year ago didn’t exist at all. HP have a lot of catching up to do, but of the “big 2”, HP is the first to market with its own ultra portable laptop. Clove Technology have given us a rather rare...
The HP 2133 Mini-Note has taken ultra mobile laptops to the next level. No longer a toy computer – this is a serious laptop, fit for business and personal users alike. The screen and keyboard combination means this CAN be a laptop replacement.The Mi...
|
|
T3.com Updated: 2015-01-18 08:18:37
|
Its got the looks and the feel of a thoroughbred that makes this the best mini-notebook ever...
Simply stunning keyboard, Best design of any mini-notebook yet...
Heavier than expected, Screen is poor outdoors, Can be sluggish...
Its got the looks and the feel of a thoroughbred that makes this the best mini-notebook ever...
|
|
|
Beautifully crafted in silver and gloss black, the HP's Mini-Note 2133 is about as gorgeous as they come. Of all the netbooks, sub notebooks, mini laptops - or whatever you want to call them - it's far and away the best looking of the bunch. But, appea...
Beautiful and blessed with a superb keyboard, but Windows Vista brings the Mini-Note 2133 to its knees...
|
|
computeractive.co.uk Updated: 2015-01-18 08:18:37
|
The success of the Asus Eee PC isn’t in doubt and, with some businesses hoping to kit out their entire workforce with 1kg wonders, HP’s entry into this market is a promising step.The Mininote 2133 looks very attractive and the build quality is good.The...
Solid and classy chassis; superb keyboard; great touchpad lock; highresolution screen...
Poor system performance; very poor video playback; relatively heavy...
With a better processor and less glossy screen, this would be the ultimate...
|
|
smarthouse.com.au Updated: 2015-01-18 08:18:37
|
While the HP Mini-Note 2133 is heavier than other ultraportable notebooks out in the market, it is still the best device for users who want to work and can’t help but stay connected. We take a look at this small wonder and find out whether this device...
|
|
channelnews.com.au Updated: 2015-01-18 08:18:37
|
While the HP Mini-Note 2133 is heavier than other ultraportable notebooks out in the market, it is still the best device for users who want to work and can?t help but stay connected. We take a look at this small wonder and find out whether this device...
Sturdy construction; Large keyboard; Runs on Windows Vista; Various connectivity ports; Form factor; Good native resolution...
Slow processor will cause major slowdowns at times; Battery life is normal for a notebook but not as an ultraportable notebook...
A sturdy notebook you can bring along anywhere...
|
|
theglobeandmail.com Updated: 2015-01-18 08:18:56
|
HPs compact Compaq LYNN GREINER Special to Globetechnology.com E-mail Lynn Greiner | Read Bio | Latest Columns June 18, 2008 at 4:02 PM EDT Laptop computer form factors seem to go in cycles. First there were little guys that were easy to carry, but l...
|
|
shinyshiny.tv Updated: 2015-01-18 08:18:56
|
This is HPs mini-notebook PC, the 2133, which is tipped to rival the likes of the Asus eeePC and various other miniature notebooks. Its really light weight, weighing only 1.27kg so wont be a burden on your shoulder while carting it around. It also ha...
|
|
|
Its stunningly good-looking, impressively usable and keenly priced but, for now at least, poor performance and mediocre battery life leave the Eee on top...
Its stunningly good-looking, impressively usable and keenly priced but, for now at least, poor performance and mediocre battery life leave the Eee on top...
|
|
expertreviews.co.uk Updated: 2015-01-18 08:18:56
|
HPs 2133 Mini-Note is easily the most attractive ultra-portable laptop here, thanks to its rugged, brushed-metal enclosure. The Mini-Note is the only ultra-portable in our round-up with an ExpressCard/54 slot, so you could easily add an expansion c...
|
|
stuff.tv Updated: 2015-01-18 08:18:56
|
Video review: More a traditional laptop made tiny than a subversive ultraportable, the Mini-Note has some cool but is far from a must buy...
Nearly full size keyboard. Excellent speakers. High resolution screen...
Terrible battery life. Expensive. Awkward mousepad...
More a traditional laptop made tiny than a subversive ultraportable, the Mini-Note has some cool but is far from a must buy...
|
|
|
The HP 2133 Mini-Note PC (FJ100PA) is designed to be a true ultraportable device, sturdy enough to take some knocks and light enough for everyday use. Business users will appreciate the connectivity and networking options. When compared in terms of spe...
Sturdy, lightweight design; ideal for general PC use such as watching video, listening to music, surfing the Internet and office work...
Performance in multitasking tests and overall tasks slower than the HP 2133 Mini-Note PC (FH441PA) The Final Word The HP 2133 Mini-Note PC (FJ100PA) is designed to be a true ultraportable device, sturdy enough to take some knocks and light enough for e...
The HP 2133 Mini-Note PC (FJ100PA) is designed to be a true ultraportable device, sturdy enough to take some knocks and light enough for everyday use. Business users will appreciate the connectivity and networking options. When compared in terms of spe...
|
|
mobilecomputermag.co.uk Updated: 2015-01-18 08:19:05
|
If anyone had asked us to name a laptop manufacturer capable of producing a credible alternative to the Eee PC, the letters “HP” wouldn’t have been the first to trip from our lips. And yet here it is with the 2133 Mini-Note – the first low-cost ultrapo...
Gorgeous good looks; excellent screen and keyboard; 120Gb hard disk...
Under-powered processor; poor battery life; horrible touchpad...
It could have been great, but a few cut corners make the HP 2133 Mini-Note merely good – and thats just not enough in this market...
|
|
|
Its small, affordable and easy to use. Business users will appreciate the fast networking options and the ExpressCard slot. Travellers and students will love its large hard drive capacity and the fact that its compact but still easy to use.
Good performance, ExpressCard slot, 1280x768 resolution, big keys, 160GB hard drive...
Battery life, got noticeably warm after prolonged use, LEDs were distracting The Final Word Its small, affordable and easy to use. Business users will appreciate the fast networking options and the ExpressCard slot. Travellers and students will love i...
Its small, affordable and easy to use. Business users will appreciate the fast networking options and the ExpressCard slot. Travellers and students will love its large hard drive capacity and the fact that its compact but still easy to use.
|
|
|
Compared to the Asus Eee, this will offer plenty more oomph for your cash and for those looking for a mini laptop that sports Windows Vista, a better option...
Size, build quality...
Trackpad, glossy screen...
Compared to the Asus Eee, this will offer plenty more oomph for your cash and for those looking for a mini laptop that sports Windows Vista, a better option...
|
|
techradar.com Updated: 2015-01-18 08:19:15
|
Asus has a lot to answer for.Its original Eee PC sub-notebook, announced just under a year ago, has leapt off shelves - watched with great interest by a growing number of notebook manufacturers.One year of development on, were starting to see these ma...
Product Summary Mini-Note 2133 Best Price £346.90 from SuperEtrader.co.uk See more prices Key specs Price at Launch 350 | MPN KX872AA | HDD Capacity (GB) 120 | Installed RAM (GB) | Full spec For...
Asus has a lot to answer for.Its original Eee PC sub-notebook, announced just under a year ago, has leapt off shelves - watched with great interest by a growing number of notebook manufacturers.One year of development on, were starting to see these ma...
|
|
|
Since its release in the tail end of 2007, Asus' tiny little Eee has won itself plenty of admirers. Tiny, light and inexpensive, for people on the move, it's all the laptop they need. Sling it in a bag, and you'd hardly notice it was there, and yet it'...
It's stunningly good-looking, impressively usable and keenly priced but, for now at least, poor performance and mediocre battery life leave the Eee on top...
|
|
Zdnet.com.au Updated: 2015-01-18 08:19:34
|
While the ASUS EeePC and Intels Classmate and Notebook platforms have convinced us that low-cost, low-power laptops can be genuinely useful, we still long for something a little more upscale than the plastic construction of those systems. HPs bold en...
Inexpensive, Solid construction, Stylish design belies its budget price, Nearly fullsize keyboard...
Weak performance, Unimpressive battery life, Tiny touchpad, Misses out on new Intel Atom CPUs...
Despite an underpowered CPU, the HP 2133 Mini-Note PC offers the best balance of small size, comfort, and functionality weve seen in a mini-notebook, making it fast a favourite for on-the-go use.
|
|
zdnet.co.uk Updated: 2015-01-18 08:19:45
|
Despite an underpowered CPU, the HP 2133 Mini-Note PC offers the best balance of small size, comfort and functionality weve seen in a mini-notebook, making it a favourite for on-the-go use.
Inexpensive, Solid construction, Stylish design belies the budget price, Nearly fullsize keyboard...
Weak performance, Unimpressive battery life, Tiny touchpad, Misses out on Intels new Atom processors...
Despite an underpowered CPU, the HP 2133 Mini-Note PC offers the best balance of small size, comfort and functionality weve seen in a mini-notebook, making it a favourite for on-the-go use...
|
|
|
HP recently entered the affordable mini-laptop category with its eye-catching 2133 Mini-Note PC. Small, light and affordable is the name of the game in the flourishing market for mini laptops right now. But when HP, one of the worlds biggest compu...
Rarely does a notebook leave us so ambivalent – theres a truly great product within the HP Mini-Note 2133 waiting to get out, if only the ergonomics of the mouse buttons and the low processor performance could be addressed. Until then, the HP Mini-N...
|
|