location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Celeron® 560 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KU344EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Celeron® 560 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® 560 2,13 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Basic
More>>>
Short summary description HP Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Celeron® 560 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:
This short summary of the HP Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Celeron® 560 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC, Intel® Celeron®, 2,13 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Celeron® 560 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:
This is an auto-generated long summary of HP Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Celeron® 560 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic based on the first three specs of the first five spec groups.

HP Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC. Processor family: Intel® Celeron®, Processor model: 560, Processor frequency: 2,13 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 2,5 kg

Design
Country of origin
China
Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
560
Processor cores
1
Processor frequency *
2,13 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
31 W
Tcase
100 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0,384 GB
Audio
Audio system
High Definition Audio
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel GL960 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34439
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
358 mm
Depth
267 mm
Height (front)
3,2 cm
Weight *
2,5 kg
Other features
Wireless technology
IEEE 802.11b/g
LightScribe
Yes
Infrared data port
No
Type
PC
Display
LCD
Slot type
48
TV-in port
No
UNSPSC-code
43211503
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-12-22 05:29:26
Uk has collected 14 expert reviews for HP Compaq 6720s Intel Celeron Processor M560 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Celeron® 560 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2013-12-22 05:29:24
Most laptop manufacturers take a standard chassis design and offer it at a range of prices and specifications. The HP Compaq 6720s (£370 inc. VAT) has been designed to meet a budget price, so compromises in design and specification are to be expected.The...
Good Vibrant display, Decent battery life, Tough build...
Bad Low graphics performance, Basic spec...
70%
pocket-lint.com
Updated:
2013-12-22 05:29:24
A great notebook for the price, as long as your needs are reasonably basic...
Good Great price, good keyboard, solid design...
Bad Low spec, poor battery life...
Bottom line A great notebook for the price, as long as your needs are reasonably basic...
80%
Zdnet.com.au
Updated:
2013-12-22 05:29:25
Were used to reviewing business notebooks costing well over $899, but with HPs Compaq 6720s were definitely at the budget end of the market. Part of the company’s Balanced Mobility range, the 6720s comes in three versions: we looked at the least e...
Good Extremely affordable, Good keyboard, Reasonable performance...
Bad Short on connectors and expansion options, No clasp between lid and screen sections, Oddly located touchpad...
Bottom line The 6720s is a competent performer and it could fit the bill if you dont need serious CPU or graphics power.
70%
zdnet.co.uk
Updated:
2013-12-22 05:29:25
The 6720s is a budget business notebook that could fit the bill if you dont need serious CPU or graphics power, and are likely to spend most of your time in the office rather than on the road.
Good Extremely affordable, Good keyboard, Reasonable performance...
Bad Short on connectors and expansion options, No clasp between lid and screen sections, Oddly located touchpad...
Bottom line The 6720s is a budget business notebook that could fit the bill if you dont need serious CPU or graphics power, and are likely to spend most of your time in the office rather than on the road...
70%
expertreviews.co.uk
Updated:
2013-12-22 05:29:25
While the other laptops here come with Windows Vista Home Premium, the HP has Vista Business. For an explanation of the main differences, see the box on page 75. The screen is more business- than home-oriented, too, as its the only one that doesn...
100%