location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE187EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 May 2009
Product end of life date
success story (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T9500 2,6 GHz
  • - 39,1 cm (15.4") 1920 x 1200 pixels Matt 16:10
  • - 2 GB DDR2-SDRAM
  • - 200 GB
  • - NVIDIA Quadro FX 570M
  • - Bluetooth 2.0+EDR
  • - 4 h
Warranty: standard statement: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M :
The long product name of HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8510w, Intel Core 2 Duo T9500 (2.6 GHz , 6MB L2, 800 MHz), 15.4" WUXGA+WVA (1920 x 1200), 1 x 2048 MB DDR2, 200 GB (7200 rpm), Blue-ray DVD+/-RW SuperMulti, NVIDIA Quadro FX 570M, WLAN 802.11a/b/g/n, Bluetooth, Windows Vista Business / Windows XP Professional 32-bit
More>>>
HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M:
The official description of HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq 8510w Mobile Workstation gives you exceptional computational and visualization performance in a powerful yet portable 15.4-inch diagonal widescreen notebook weighing just 6.1 lbs and as thin as 1.1 in.

Features

Operating System:
- Genuine Windows Vista® Business
- Genuine Windows® XP Professional
- Genuine Windows Vista® Business downgrade to Genuine Windows® XP Professional
- FreeDOS

Workstation caliber graphics:
- OpenGL, DirectX10, and Dual Link DVI (when docked) support deliver faster rendering and support ultra-high resolution displays. Blu-ray Drive plays high-definition (HD) content or stores up to 50GB on a dual-layer disc.

Powerful computing:
- Run demanding applications with true 64-bit computing and support for up to 4 GB of memory. Intel Centrino Pro processor technology helps reduce the TCO of your PCs with built-in remote manageability and proactive security.

Workstation benefits:
- Workstation ISV certifications ensure reliable use of demanding applications. HP Performance Tuning Framework (PTF) provides custom workstation setup to better meet your requirements and increases select application performance.

HP Professional Innovations:
- Our focused innovations help mitigate risk with Drive Encryption for HP ProtectTools, increase productivity with HP QuickLook*, enhance reliability with HP DuraKeys, and improve connectivity with HP Broadband Wireless.

Short summary description HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M:
This short summary of the HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC, Intel® Core™2 Duo, 2,6 GHz, 39,1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 200 GB

Long summary description HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M:
This is an auto-generated long summary of HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M based on the first three specs of the first five spec groups.

HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T9500, Processor frequency: 2,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA Quadro FX 570M. Weight: 2,8 kg

Design
Country of origin
China
Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9500
Processor cores
2
Processor threads
2
Processor frequency *
2,6 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Processor technology
Intel Centrino
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
200 GB
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA Quadro FX 570M
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone
Number of built-in speakers
2
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
4 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), HDMI, power connector, docking connector. RJ-11, RJ-45
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard type
Full-sized
Keyboard layout
QWERTY
Software
Bundled software
Preloaded software: HP Backup and Recover Manager, HP Client Manager Software, HP OpenView Radia Management Agent, HP Client Management Interface, HP Performance Tuning Framework
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Processor special features
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLB4B
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33918
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
Kensington Lock slot, Symantec Norton Internet Security, HP Privacy Filter (optional)
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
0 - 80 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
MCAD: AutoDesk AutoCAD, AutoDesk Inventor, AutoDesk Revit, Bentley MicroStation, Dassault CATIA V5, UGS I-DEAS 10, I-DEAS 11, UGS/PLM Unigraphics NX, NX2, NX3, UGS Solidedge, PTC Pro/E 2001 Mechanica, PTC Pro/E Wildfire Mechanica, SolidWorks, MSC.Patran, SensAble, CoCreate OneSpace Designer, ICEM Surf, PTC DV Mockup; DCC: Discreet 3DS, MAX/Combustion, Alias Maya, Alias Studio Tools, Avid SoftImage XSI/3D, Avid Xpress Pro, Adobe Premiere After Effects; GIS: ESRI ArcGIS 9.0, Oil/Gas: SMT, Landmark/GeoGraphix, EDS, Roxar, Schlumberger/Petrel
Weight & dimensions
Width
357 mm
Depth
260 mm
Height
28 mm
Weight *
2,8 kg
Video
Video card features
NVIDIA Quadro FX 570M graphics
Other features
Wireless technology
Intel Wireless LAN 802.11a/b/g/n mini-pci card, Bluetooth
Infrared data port
No
Type
PC
Power requirements
External 90W HP Smart AC adapter, HP Fast Charge Technology 8-cell (73 WHr) Lithium-Ion battery
Power management
8-cell (73 WHr) Lithium-Ion battery, optional HP Extended Life Battery, optional HP Ultra-Capacity Battery
Wireless option type
Yes
Docking solution
HP Docking Station, HP Advanced Docking Station, HP 3-in-1 NAS Docking Station, HP External MultiBay II, HP Monitor Stand, HP Adjustable Notebook Stand (all sold separately)
Expansion slots
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards, 1 Secure digital slot
Multi-bay devices
Optional external Multibay II devices
Relative humidity
10 - 90%
TV-in port
No
Protection tools
HP ProtectTools Security Manager, HP TPM Embedded Security Chip, HP Biometric Fingerprint Sensor, Integrated Smart Card reader
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 08:35:24
Uk has collected 6 expert reviews for HP Compaq 8510w Intel Core™2 Duo Processor T9500 2048M/200G 15.4" WUXGA DVD+/-RW WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA Quadro FX 570M and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%