location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP K6E43AA tablet case 20,3 cm (8") Folio Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Slate 8 Paper Folio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K6E43AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793767702 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:53:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Bullet Points HP K6E43AA tablet case 20,3 cm (8") Folio Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 20,3 cm (8") Graphite
  • - Microfibre, Polyurethane
  • - Scratch resistant
  • - 358 g
Long product name HP K6E43AA tablet case 20,3 cm (8") Folio Graphite :
The long product name of HP K6E43AA tablet case 20,3 cm (8") Folio Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Pro Slate 8 Paper Folio
More>>>
HP K6E43AA tablet case 20,3 cm (8") Folio Graphite:
The official description of HP K6E43AA tablet case 20,3 cm (8") Folio Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep it straight.

Simplify digitizing your notes and drawings with the HP Duet Pen1 with a folio that helps ensure correct tablet and paper alignment. The wraparound design helps protect your tablet screen when it’s not in use.

Easy to use.

Simply insert the tablet into the folio alongside the included paper pad. Cutouts for the pad allow you to use the tablet on the right or left. A handy holster keeps your HP Duet Pen1 readily available.

World-class support.

Rest easy with a one-year limited warranty.

Short summary description HP K6E43AA tablet case 20,3 cm (8") Folio Graphite:
This short summary of the HP K6E43AA tablet case 20,3 cm (8") Folio Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

HP K6E43AA, Folio, HP, Pro Slate 8, 20,3 cm (8"), 358 g

Long summary description HP K6E43AA tablet case 20,3 cm (8") Folio Graphite:
This is an auto-generated long summary of HP K6E43AA tablet case 20,3 cm (8") Folio Graphite based on the first three specs of the first five spec groups.

HP K6E43AA. Case type: Folio, Brand compatibility: HP, Compatibility: Pro Slate 8, Maximum screen size: 20,3 cm (8"). Weight: 358 g

Keep it straight.

Simplify digitizing your notes and drawings with the HP Duet Pen[1] with a folio that helps ensure correct tablet and paper alignment. The wraparound design helps protect your tablet screen when it’s not in use.

Easy to use.

Simply insert the tablet into the folio alongside the included paper pad. Cutouts for the pad allow you to use the tablet on the right or left. A handy holster keeps your HP Duet Pen[1] readily available.

World-class support.

Rest easy with a one-year limited warranty.

Features
Compatibility *
Pro Slate 8
Maximum screen size *
20,3 cm (8")
Case type *
Folio
Material *
Microfibre, Polyurethane
Product main colour *
Graphite
Brand compatibility *
HP
Protection features
Scratch resistant
Weight & dimensions
Width
231 mm
Depth
177,8 mm
Height
21,6 mm
Weight
358 g
Packaging data
Package width
220 mm
Package depth
290 mm
Package height
36 mm
Country Distributor
United Kingdom 1 distributor(s)