location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 Replacement Wacom Pen stylus pen 2,8 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro x2 612 Replacement Wacom Pen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0G16AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793520499 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:24:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Oct 2017
Product end of life date
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
Long product name HP Pro x2 612 Replacement Wacom Pen stylus pen 2,8 g Black :
The long product name of HP Pro x2 612 Replacement Wacom Pen stylus pen 2,8 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Pro x2 612 Replacement Wacom Pen
More>>>
HP Pro x2 612 Replacement Wacom Pen stylus pen 2,8 g Black:
The official description of HP Pro x2 612 Replacement Wacom Pen stylus pen 2,8 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be more productive with your HP Pro x2 612 G1 with an HP Pro 612 Replacement Wacom Pen.1• Work cleaner by using an input device that helps keep fingerprints off the screen.
• Buy as a replacement for your original Pen, or keep one handy as a backup.1
• Get the peace of mind of a one-year limited warranty.
1 The Pen is only compatible with HP Pro x2 612 G1 models ordered with a digitizer screen. Models without a built-in digitizer are incompatible with the Pen.

Short summary description HP Pro x2 612 Replacement Wacom Pen stylus pen 2,8 g Black:
This short summary of the HP Pro x2 612 Replacement Wacom Pen stylus pen 2,8 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 Replacement Wacom Pen, Black, Pro x2 612 G1, 2,8 g, 5,5 x 5,5 x 110 mm

Long summary description HP Pro x2 612 Replacement Wacom Pen stylus pen 2,8 g Black:
This is an auto-generated long summary of HP Pro x2 612 Replacement Wacom Pen stylus pen 2,8 g Black based on the first three specs of the first five spec groups.

HP Pro x2 612 Replacement Wacom Pen. Product colour: Black, Compatibility: Pro x2 612 G1. Weight: 2,8 g. Dimensions (WxDxH): 5,5 x 5,5 x 110 mm

Features
Compatibility
Pro x2 612 G1
Product colour *
Black
Weight & dimensions
Weight
2,8 g
Other features
Dimensions (WxDxH)
5,5 x 5,5 x 110 mm