location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9V95B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4058154206041 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB Built-in processor 360 MHz
  • - 2,33 kg
Warranty: This Product includes one-year technical support; One-year limited hardware warranty
Long product name HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi :
The long product name of HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet 3720 All-in-One Printer
More>>>
HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
The official description of HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the compact printing power and wireless independence you need to print, scan, and copy from virtually any mobile device. The world’s smallest all-in-one printer is an Instant Ink ready printer that fits and looks good virtually anywhere.

Save up to 70% on ink with HP Instant Ink
- Save up to 70% on ink and never run out ink. Original HP ink. Ordered by your printer, delivered to your door.
- Print colour, black & white, and photos – your cost is the same.
- Ink cartridges and delivery costs included in your monthly plan price.
- No annual fee – change or cancel plans online anytime without penalty.

The tiny all-in-one that packs a punch
- Save space and get the power you need with the world’s smallest all-in-one printer.
- HP Scroll Scan helps you easily handle most scan jobs or use your mobile phone to scan and send to print any object.
- Any room, any spot – this ultracompact all-in-one is designed to fit where you need it.
- Show your style with a sleek design and a variety of head-turning hues.

Fits your budget, fits your needs
- Wirelessly print, scan, and copy what you need quickly and easily with this affordable all-in-one.
- Print 2.5x as many pages with optional Original HP high-yield ink cartridges.
- Easily recycle your Original HP cartridges at no charge through HP Planet Partners.

Quickly print right from your mobile device
- The easiest way to print documents, photos, and more from your Apple, Android, and Windows devices.
- Connect your smartphone or tablet directly to your printer, and easily print without a network.
- Get connected quickly and start printing fast with easy setup from your smartphone or tablet.
- Scan any object on the go with the HP All-in-One Printer Remote mobile app for your smartphone or tablet.

Short summary description HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This short summary of the HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 3720, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet 3720. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Manual
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
5,5 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
18 s
Print margin top (min)
3 mm
Print margin bottom (min)
1,27 cm
Print margin left (min)
3 mm
Print margin right (min)
3 mm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
4 cpm
Copy speed (colour, normal quality, A4)
2,5 cpm
Maximum number of copies
9 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 355 mm
Scanner type *
ADF scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
2,1
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
50 - 200 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
360 MHz
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
29 W
Power consumption (standby)
2,2 W
Power consumption (sleep)
0,69 W
Power consumption (off)
0,06 W
Energy Star Typical Electricity Consumption (TEC)
0,026 kWh/week
AC input voltage
200 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width
403 mm
Depth
177 mm
Height
141 mm
Weight
2,33 kg
Packaging data
Package width
403 mm
Package depth
451 mm
Package height
264 mm
Package weight
3,34 kg
Other features
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:34:41
Uk has collected 23 expert reviews for HP DeskJet 3720 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
devontechsupport.com
Updated:
2019-12-02 01:34:39
The new HP, the one called HP Development Company, hasn't been shy when it comes to trying new things. Between the world's thinnest laptop (the HP Spectre ), a 3-in-1 smartphone (the HP Elite x3 ) and the world's fastest desktop printers (the Officejet Pr...
Bottom line Too many corners have been cut in order to reach a reasonable price point and the targeted physical form factor. Sure, HP's DeskJet 3720 is light, well-designed and doesn't take a lot of space, but the compromises that had to be made to achieve this may b...
0%
gadgetspeak.com
Updated:
2019-12-02 01:34:40
Unusually for me I started by downloading a small App to my phone and was able to print scan and copy within around a minute. The registered link then let me download the required basic software to a PC to print, in order to scan I needed to download anot...
80%
trustedreviews.com
Updated:
2019-12-02 01:34:40
What is the HP DeskJet 3720? The HP DeskJet 3720 is a return to the world of ultra-budget multi-function photo printers. A decade ago, most of the major printer manufacturers made photo printers – small-format devices whose sole task was to print photos...
Good Wi-Fi connectivity, Tiny footprint, Colourful design...
Bad Very slow, Scanner is difficult to master, Can only scan from single sheets...
Bottom line Brownie points to HP for trying a new take on the home all-in-one printer, but there are much better printers to be had for similar money...
60%
techradar.com
Updated:
2019-12-02 01:34:40
The new HP, the one called HP Development Company, hasn't been shy when it comes to trying new things. Between the world's thinnest laptop (the HP Spectre), a 3-in-1 smartphone (the HP Elite x3) and the world's fastest desktop printers (the Officejet Pro...
Good Very compact, Not expensive for the functionality you're getting, Ink cartridges represent reasonable value...
Bad Not particularly quick at printing and scanning, Print quality isn't great, Scanner lacks edge detection...
Bottom line This HP all-in-one is impressively light and compact, but it sacrifices too much in the way of quality to achieve this and keep the price down...
0%
techradar.com/au/
Updated:
2019-12-02 01:34:40
The new HP, the one called HP Development Company, hasn't been shy when it comes to trying new things. Between the world's thinnest laptop (the HP Spectre), a 3-in-1 smartphone (the HP Elite x3) and the world's fastest desktop printers (the Officejet Pro...
Good Very compact, Not expensive for the functionality you're getting, Ink cartridges represent reasonable value...
Bad Not particularly quick at printing and scanning, Print quality isn't great, Scanner lacks edge detection...
Bottom line This HP all-in-one is impressively light and compact, but it sacrifices too much in the way of quality to achieve this and keep the price down...
0%
techadvisor.co.uk
Updated:
2019-12-02 01:34:40
A few years ago Epson launched a range of compact ‘small-in-one' printers that were specifically designed for people who were a bit tight for space at home. It's taken HP a while to come up with something similar, but the company now claims that its new D...
Bottom line We like the compact design of the DeskJet 3720, and its print quality and performance are good for a printer that costs just £55.00. However, its running costs are pretty high even if you commit to HP's Instant Ink scheme, so the DeskJet 3720 will only be...
60%
goodhousekeeping.co.uk
Updated:
2019-12-02 01:34:41
The HP Deskjet 3720 is billed by HP as the 'World's Smallest All in One'. It is capable of printing, scanning and copying. It takes a step away from the traditional black box look and instead goes for a slim white design with a coloured accent and a scrol...
Good Produces excellent quality prints, including colour and black documents and photos, Builtin WiFi means you don't have to connect the printer to your PC using a cable, Supports HP's Instant Ink service that orders you new cartridges as and when you need th...
Bad Doesn't have a memory card slot or Pict Bridge to print pictures directly from a digital camera, Bit fiddly to set up, Slow to print...
Bottom line If you're after a great value, new printer and you've got limited space, the HP Deskjet 3720 is worth considering. It produces excellent quality prints, colour and black and white documents and photos. We like it has built-in WiFi to make printing straigh...
77%