location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Managed Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7Z06A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781778059 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:23:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Jun 2022
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on Unspecified, Plain, HP Premium Presentation Matte, and HP Brochure Matte)
Warranty: 1 Year Parts Only. Extended Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode :
The long product name of HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Managed Color E75160dn printer
More>>>
HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode:
The official description of HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Managed MFPs and printers are optimised for managed environments. Offering increased monthly page volumes and fewer interventions, this portfolio of products can help reduce printing and copying costs. See your HP Authorised Reseller for details.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode:
This short summary of the HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode, Colour, 2400 x 1200 DPI, 4, A3, 250000 pages per month, 60 ppm

Long summary description HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode:
This is an auto-generated long summary of HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode based on the first three specs of the first five spec groups.

HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode. Colour, Number of print cartridges: 4, Maximum duty cycle: 250000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 60 ppm. Duplex printing. Display: CGD, Product colour: Grey, White

Affordable colour printing for every office

Depend on lasting value. Get the results you expect for a game-changing low cost per colour page.
Print more pages and replace cartridges less often with optional high-yield cartridges.[1]
Print even faster – and save even more per page – by setting this printer to General Office mode.[2]
Help keep energy costs down with the most efficient printer in its class.[3]

Minimal interruptions. Maximum uptime.

Minimise interruptions with an HP PageWide Managed printer designed for the least maintenance in its class.[4]
Print speeds up to 50% faster than competitors – as fast as 80 ppm in colour and black-and-white.[5]
Tailor this printer to the needs of your business with a wide range of paper-handling accessories.
Grab pages and go – without waiting. This device wakes up and prints fast, so your documents are ready quickly.

The world’s most secure printing[6]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks.
Firmware is automatically checked during startup to determine if it’s authentic code – digitally signed by HP.

Features
Recommended duty cycle
2500 - 50000 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto/Manual
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Ink type
Pigment-based ink
Colour *
Yes
Maximum duty cycle *
250000 pages per month
Number of print cartridges *
4
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
80 ppm
Print speed (black, draft quality, A4/US Letter)
80 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Print speed (colour, normal quality, A4/US Letter)
60 ppm
Time to first page (black, normal)
6,7 s
Time to first page (colour, normal)
6,7 s
Duplex print speed (black, normal quality, A4/US Letter)
40 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
40 ppm
Print margins (top, bottom, right, left)
4,23 mm
Borderless printing
No
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Maximum number of input trays *
5
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4650 sheets
Maximum output capacity
500 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5
Custom media width
99,1 - 304,8 mm
Custom media length
127 - 457,2 mm
Paper tray media weight
60 - 300 g/m²
Duplex media weight
60 - 220 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
PictBridge
No
Direct printing
Yes
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Internal memory *
1536 MB
Maximum internal memory
2560 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Internal storage capacity
8 GB
Sound pressure level (printing)
55 dB
Performance
Sound power level (printing)
6,9 dB
Design
Market positioning *
Business
Product colour *
Grey, White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Country of origin
Malaysia
Certification
CISPR 22:2008 Class A; CISPR 32:2012 Class A; EN 55032:2012 Class A; EN 61000-3-3:2013; EN 61000-3-2:2014
Power
Power consumption (printing) *
600 W
Power consumption (off)
0,2 W
Power consumption (ready)
17 W
Power consumption (PowerSave)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
0,45 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Packaging content
Quick installation guide
Yes
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
2 GB available hard disk space;
Windows operating systems supported
Windows XP Home, Windows 7, Windows Vista, Windows 10, Windows 8.1, Windows 10 x64, Windows 8.1 x64, Windows XP, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Other operating systems supported
Linux, Android
Operational conditions
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Sustainable technologies and materials
Mercury-free
Doesn't contain
Mercury
Weight & dimensions
Pallet dimensions (W x D x H)
790 x 760 x 2080 mm
Width
813 mm
Depth
591 mm
Height
458 mm
Weight
45,6 kg
Packaging data
Cables included
AC
Drivers included
Yes
Package width
790 mm
Package depth
760 mm
Package height
651 mm
Package weight
56,7 kg
Technical details
Number of cartons per pallet layer
1 pc(s)
Logistics data
Harmonized System (HS) code
8443321040
Pallet weight
178 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
3 pc(s)
Other features
Number of print heads
1
Number of users
30 user(s)
Disclaimer HP PageWide Managed Color E75160dn - Print: Up to 60 ppm black and colour in Professional mode and up to 80 ppm black and colour in General Office mode:
Disclaimer

[1] High-yield cartridges are not included in printer purchase; purchase separately. Comparison is based on ISO 24711 cartridge yields for HP 982X series High-Yield Original PageWide Cartridges compared with HP 982A series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[2] Comparison based on printing in Professional Mode.
[3] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class colour laser printers and MFPs with print speeds between 20-80 ppm as of February 2018. Subject to device settings. Actual results may vary.
[4] Fewer service parts claim based on BLI analysis of leading in-class A3 MFPs as of August 2016; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at http://www.hp.com/go/pagewideclaims.
[5] Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€7,049), and colour ink/laser single function printers (€1,410-€2,819) as of April 2017; market share as reported by IDC as of Q4 2016, excluding other HP PageWide products. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.HP.com/go/printerspeeds. [1] High-yield cartridges are not included in printer purchase; purchase separately. Comparison is based on ISO 24711 cartridge yields for HP 982X series High-Yield Original PageWide Cartridges compared with HP 982A series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[2] Comparison based on printing in Professional Mode.
[3] Energy claim based on TEC data reported on energystar.gov as of February 2018. Data normalised to determine energy efficiency of in-class colour laser printers and MFPs with print speeds between 20-80 ppm as of February 2018. Subject to device settings. Actual results may vary.
[4] Fewer service parts claim based on BLI analysis of leading in-class A3 MFPs as of August 2016; calculations use publicly available and/or published manufacturer rated yields for long-life consumables and assume 600,000 pages printed (using a 60% black/40% colour ratio). Learn more at http://www.hp.com/go/pagewideclaims.
[5] Comparison of HP PageWide A3 devices with the majority of in-class colour ink/laser MFPs (€2,820-€7,049), and colour ink/laser single function printers (€1,410-€2,819) as of April 2017; market share as reported by IDC as of Q4 2016, excluding other HP PageWide products. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.HP.com/go/printerspeeds.

Technical specification disclaimers
As fast as 7.5 seconds.
Upgradeable to 2560 MB with optional DIMM
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Normalized TEC (watt hours per page) Blue Angel: 0.150 Wh/page, Energy Star: 0.148 Wh/page.
Based on the Blue Angel TEC method with the following possible exceptions: 1 minute or less sleep delay setting.