location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Revolve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
810
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
810 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6E00AW#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Swivel) Silver
  • - Intel® Core™ i5 i5-4310U 2 GHz
  • - Touchscreen 29,5 cm (11.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 Pro 64-bit
Warranty: 3-year limited upgrades available, sold separately)
Long product name HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver :
The long product name of HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4310U (2.0GHz, 3MB), 11.6" LED anti-glare HD UWVA Touch (1366 x 768), 4GB DDR3L SDRAM, 128GB M.2 SED SSD, Intel HD Graphics 4400, 802.11a/b/g/n, Bluetooth 4.0, webcam, Windows 8.1 Pro 64
More>>>
HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver:
The official description of HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work doesn’t always adapt to you. So we designed an HP EliteBook that does. It’s an ultra-thin notebook that rotates to become a tablet in an instant. The EliteBook Revolve bends over backwards to help you get more done.

Features

Windows 8 Pro or other operating systems available

Designed for durability
- This ultra-thin full-performance EliteBook converts to a tablet. It also is designed to pass MIL-STD 810G tests1 and features a magnesium chassis and spill resistant keyboard.

No compromise performance
- Boost your productivity with Windows 8.1, the latest 4th generation Intel® Core™ i3/i5/i7 ULT processor technology, and a solid-state drive (SSD). Get connected with optional 4G LTE WWAN, HP ePrint, and enterprise-class docking.

Heavy security, efficiently managed
- Security and manageability tools for enterprise and SMB that ease the burden on IT, including HP Sure Start6 self-healing BIOS.

Even more
- More tools so you stay productive

Short summary description HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver:
This short summary of the HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Revolve 810 G2, Intel® Core™ i5, 2 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook Revolve 810 G2. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Convertible (Swivel)
Country of origin
China
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4310U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4300 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EE
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
80343
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
285 mm
Depth
212 mm
Height
22,2 mm
Weight *
1,4 kg
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-11-19 14:44:40
Uk has collected 19 expert reviews for HP EliteBook Revolve 810 G2 Intel® Core™ i5 i5-4310U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetguy.com.au
Updated:
2014-11-19 14:44:40
HP's recent tablet hybrids have been made with a focus on consumers, but the business market isn't being left out, evident in the Elitebook Revolve, a notebook with an older type of convertible hinge and some new innards to bring this style of machine int...
Good Removable battery, Backlit keyboard, Lots of useful ports, Support for 4G LTE, Has a little more grunt than your standard Atombased hybrid...
Bad Very expensive, Low resolution screen, Heavy, Keyboard is very rubbery and not exactly firm...
Bottom line While HP might not have been present in the tablet space for all that long — paging the Touchpad, anyone? — recent efforts by the company show it returning to form.Indeed, it's doing it again in the Revolve, which not only revives an older tablet style, b...
70%
goodgearguide.com.au
Updated:
2014-11-19 14:44:40
It has been a while since we've seen a hybrid notebook with a conventional design, but HP's 11.6-inch EliteBook Revolve 810 G2 Tablet harks back to the days when tablet-convertible PCs had central hinges and screens spun around on the chassis. In a way, i...
Good Solid design and easy to convert, Soft and quiet keyboard, Built-in Ethernet, 802.11ac Wi-Fi...
Bad Can feel a little cramped, Could be too heavy and thick for prolonged use as a tablet, Could benefit from a fingerprint reader...
Bottom line HP's EliteBook Revolve 810 G2 Tablet represents a good combination of both form and function. It can be used relatively comfortably as either a laptop or tablet, and the good thing is it's as powerful as a standard Ultrabook computer. Well worth checking...
85%
techradar.com
Updated:
2014-11-19 14:44:40
Microsoft's Windows 8 has inspired a slew of hybrid laptop designs, but the most seemingly practical approach is the swivel hinge. HP is doubling down on this design with the EliteBook Revolve 810 G2 for business users, announced during HP Discover 2013 i...
Good Sturdy and sightly magnesium chassis, Haswell powered, Swivel hinge hides keyboard well...
Bad Subpar display resolution, Little to no design changes, Still no storage for stylus...
Bottom line The HP EliteBook Revolve 810 G2 takes the old adage, "If it ain't broke, don't fix it," to heart -- perhaps a little too close. Little has changed here in terms of design, and that's a good thing, though it still doesn't surmount hybrid laptops' biggest hurdle...
0%
techradar.com/au/
Updated:
2014-11-19 14:44:40
Microsoft's Windows 8 has inspired a slew of hybrid laptop designs, but the most seemingly practical approach is the swivel hinge. HP is doubling down on this design with the EliteBook Revolve 810 G2 for business users, announced during HP Discover 2013 i...
Good Sturdy and sightly magnesium chassis, Haswell powered, Swivel hinge hides keyboard well...
Bad Subpar display resolution, Little to no design changes, Still no storage for stylus...
Bottom line The HP EliteBook Revolve 810 G2 takes the old adage, "If it ain't broke, don't fix it," to heart -- perhaps a little too close. Little has changed here in terms of design, and that's a good thing, though it still doesn't surmount hybrid laptops' biggest...
0%