location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad 1000 G2 Intel Atom® 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ElitePad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H9X98EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780340615 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Bullet Points HP ElitePad 1000 G2 Intel Atom® 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black, Silver
  • - 25,6 cm (10.1") 1920 x 1200 pixels
  • - Intel Atom® Z3795 1,59 GHz
  • - 128 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 2,1 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo)
  • - Windows 10 Pro
More>>>
Short summary description HP ElitePad 1000 G2 Intel Atom® 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver:
This short summary of the HP ElitePad 1000 G2 Intel Atom® 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad 1000 G2, 25,6 cm (10.1"), 1920 x 1200 pixels, 128 GB, 4 GB, Windows 10 Pro, Black, Silver

Long summary description HP ElitePad 1000 G2 Intel Atom® 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of HP ElitePad 1000 G2 Intel Atom® 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

HP ElitePad 1000 G2. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2,1 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 680 g. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3795
Processor cores
4
Processor threads
4
Processor boost frequency
2,39 GHz
Processor frequency *
1,59 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1SK
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
C0
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1067 MHz
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSDXC
Storage media *
SSD
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Camera
Front camera resolution (numeric)
2,1 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black, Silver
Performance
Country of origin
China
Software
Platform *
Windows
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
No
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Power
AC adapter power
10 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
261 mm
Depth
9,2 mm
Height
178 mm
Weight
680 g
Packaging content
Keyboard included
No
Other features
Processor socket
BGA 1380
Processor ARK ID
80267
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:15:41
Uk has collected 4 expert reviews for HP ElitePad 1000 G2 Intel Atom® 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 10 Pro Black, Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tech-boom.com
Updated:
2017-03-01 08:15:41
Although only a few years ago tablets were rare, the variety of models on the market today is extensive and each user can find the one that best suits your needs. HP has the range ElitePad aimed at professional users and businesses that seeking the combin...
0%
itpro.co.uk
Updated:
2017-03-01 08:15:41
The Microsoft Surface Pro 3 and HP ElitePad 1000 are two of the latest Windows 8.1 Pro tablets vying for enterprise custom. Despite various differences in specification, the devices have more in common than first appears. Both run Windows 8.1 Pro, have 1...
80%