HP logo

HP rp 3100 807UE 1 GHz Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119390
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3-year limitedincluding 3 years of parts, labour, and onsite service. Terms and conditions vary by country.
Long product name HP rp 3100 807UE 1 GHz Black:

HP RP3 Retail System Model 3100

HP rp 3100 807UE 1 GHz Black:

The compact and affordable HP RP3 Retail System provides retailers of all sizes with reliability and connectivity features that help maximize operating cost efficiency.

Compact and flexible for a variety of environments

• Maximize your operating cost efficiency with the affordable price point and compact form factor of the HP RP3 Retail System.


Designed to stand up to everyday wear and tear

• Choose the best type of storage for your environment; either a hard drive or a solid state drive for the durability of no moving parts.


Environmentally responsible

• Reduce cooling and energy costs with the energy-efficient ENERGY STAR® qualified and EPEAT® Gold registered design1.


Backed by HP

• Ease transitions and reduce support costs with an extended product lifecycle stability plan for consistency in your install base.


1 EPEAT® Gold where HP registers commercial display products. See www.epeat.net for registration status in your country.

Short summary description HP rp 3100 807UE 1 GHz Black:

HP rp 3100, Intel® Celeron®, 807UE, 1 GHz, 1 MB, Intel® HM65 Express, 4 GB

Long summary description HP rp 3100 807UE 1 GHz Black:

HP rp 3100. Processor family: Intel® Celeron®, Processor model: 807UE, Processor frequency: 1 GHz. Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: SSD, SSD capacity: 320 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Audio system: HD

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.