location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp 3100 807UE 1 GHz Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rp3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5W84EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP rp 3100 807UE 1 GHz Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® 1 GHz 1 MB
  • - DDR3 4 GB
  • - SSD 320 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Wi-Fi
  • - 115 W
Warranty: 3-year limitedincluding 3 years of parts, labour, and onsite service. Terms and conditions vary by country.
Long product name HP rp 3100 807UE 1 GHz Black :
The long product name of HP rp 3100 807UE 1 GHz Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP RP3 Retail System Model 3100
More>>>
HP rp 3100 807UE 1 GHz Black:
The official description of HP rp 3100 807UE 1 GHz Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact and affordable HP RP3 Retail System provides retailers of all sizes with reliability and connectivity features that help maximize operating cost efficiency.

Compact and flexible for a variety of environments

• Maximize your operating cost efficiency with the affordable price point and compact form factor of the HP RP3 Retail System.


Designed to stand up to everyday wear and tear

• Choose the best type of storage for your environment; either a hard drive or a solid state drive for the durability of no moving parts.


Environmentally responsible

• Reduce cooling and energy costs with the energy-efficient ENERGY STAR® qualified and EPEAT® Gold registered design1.


Backed by HP

• Ease transitions and reduce support costs with an extended product lifecycle stability plan for consistency in your install base.


1 EPEAT® Gold where HP registers commercial display products. See www.epeat.net for registration status in your country.

Short summary description HP rp 3100 807UE 1 GHz Black:
This short summary of the HP rp 3100 807UE 1 GHz Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp 3100, Intel® Celeron®, 807UE, 1 GHz, 1 MB, Intel® HM65 Express, 4 GB

Long summary description HP rp 3100 807UE 1 GHz Black:
This is an auto-generated long summary of HP rp 3100 807UE 1 GHz Black based on the first three specs of the first five spec groups.

HP rp 3100. Processor family: Intel® Celeron®, Processor model: 807UE, Processor frequency: 1 GHz. Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: SSD, SSD capacity: 320 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Audio system: HD

Processor
Processor family *
Intel® Celeron®
Processor model *
807UE
Processor frequency
1 GHz
Processor cache
1 MB
Motherboard chipset
Intel® HM65 Express
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Memory clock speed
1600 MHz
Storage
Total storage capacity *
320 GB
Storage media *
SSD
SSD capacity
320 GB
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Number of speakers
1
Audio system
HD
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
Line-out
Yes
Parallel ports quantity
1
RS-232 ports
2
PS/2 ports quantity
2
DC-in jack
Yes
Design
Product colour
Black
Software
Operating system installed *
FreeDOS
Power
Power supply
115 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
284,5 mm
Depth
271,5 mm
Height
88,9 mm
Weight
3,63 kg
Other features
Memory slots
1 SODIMM
Networking features
Gigabit Ethernet