HP logo

HP 11kVA 400 Volt IEC309 16A 3-Phase Input (30xC13/6xC19) INTL Basic PDU

Product code:
Icecat Product ID:
Data-sheet quality:
created by   HP
Product views:
93068
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 11kVA 400 Volt IEC309 16A 3-Phase Input (30xC13/6xC19) INTL Basic PDU:

HP 11kVA 400 Volt IEC309 16A 3-Phase Input (30xC13/6xC19) INTL Basic PDU

HP 11kVA 400 Volt IEC309 16A 3-Phase Input (30xC13/6xC19) INTL Basic PDU:

HP Basic PDUs are designed for simple installation, reliability and cost effective power distribution. They come in a variety of form factors and outlet configurations to meet the needs of today’s high-density data center rack environments. With effective power distribution supporting from 12 to 42 outlet receptacles and power levels ranging from 1.9 kVA through 19.9 kVA, HP has the Basic single or 3-phase PDU for any application.

The low profile single piece design on these PDU’s provides ease of access to rear devices for maintenance consideration and provides multiple mounting options. They are designed for HP racks but will also work in a large variety of third party racks. They can be installed on either side of the rack with outlets facing the back of the rack for easy access and improved clearance. For higher power density they can be installed side by side on both sides of the rack with the outlets facing in towards the center of the rack.

Short summary description HP 11kVA 400 Volt IEC309 16A 3-Phase Input (30xC13/6xC19) INTL Basic PDU:

HP 11kVA 400 Volt IEC309 16A 3-Phase Input (30xC13/6xC19) INTL Basic PDU

Long summary description HP 11kVA 400 Volt IEC309 16A 3-Phase Input (30xC13/6xC19) INTL Basic PDU:

HP 11kVA 400 Volt IEC309 16A 3-Phase Input (30xC13/6xC19) INTL Basic PDU

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.