location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP528AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GP528AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585304493 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2021 11:21:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Aug 2009
Product end of life date
Bullet Points HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro FX 370 0,25 GB GDDR3
  • - 2560 x 1600 pixels 64 bit PCI Express x16
  • - DVI-I ports quantity: 2
  • - DirectX version: 10.0 OpenGL version: 2.1
Warranty: 3 Years Limited(Next Day On-Site, with Hardware Support & Phone-in Assistance).
Long product name HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3 :
The long product name of HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro FX370 256MB PCIe Graphic Card
More>>>
HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3:
The official description of HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA Quadro FX 370 features entry-level 3D performance with 256 MB of fast GDDR3 video memory, and programmability at an entry-level price for professional CAD, DCC, and visualization applications.

Short summary description HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3:
This short summary of the HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP GP528AA, Quadro FX 370, 0,25 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3:
This is an auto-generated long summary of HP GP528AA graphics card NVIDIA Quadro FX 370 0,25 GB GDDR3 based on the first three specs of the first five spec groups.

HP GP528AA. Graphics processor family: NVIDIA, Graphics processor: Quadro FX 370. Discrete graphics card memory: 0,25 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor family *
NVIDIA
Graphics processor *
Quadro FX 370
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
0,25 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.0
Shader model version *
4.0
OpenGL version *
2.1
Design
Cooling type *
Active
Weight & dimensions
Weight
1,36 kg
Other features
Mac compatibility
No
Brand Image Product code Product Stock Price from
BFG Tech

BFG Tech BFGE86256GTOCFE graphics card GeForce 8600 GT GDDR3
(show image)
BFGE86256GTOCFE BFGE86256GTOCFE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTOCE graphics card GeForce 8600 GT GDDR3
(show image)
BFGE86256GTOCE BFGE86256GTOCE 0.00
(excl. VAT)
0 (incl. VAT)