location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GK859AA mouse Office Bluetooth Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GK859AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GK859AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585608591 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:23:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Apr 2010
Product end of life date
Bullet Points HP GK859AA mouse Office Bluetooth Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1600 DPI Black, Silver
  • - Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AA
Warranty: 1 year
Long product name HP GK859AA mouse Office Bluetooth Laser 1600 DPI :
The long product name of HP GK859AA mouse Office Bluetooth Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Laser Mouse
More>>>
HP GK859AA mouse Office Bluetooth Laser 1600 DPI:
The official description of HP GK859AA mouse Office Bluetooth Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get high-performance wireless tracking with the HP Bluetooth® Laser Mouse sensor that lets you switch from 800 to 1600 dpi for heightened sensitivity during games and other activities. Saves energy with the Standby and Sleep power-saving modes.

Short summary description HP GK859AA mouse Office Bluetooth Laser 1600 DPI:
This short summary of the HP GK859AA mouse Office Bluetooth Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP GK859AA, Laser, Bluetooth, 1600 DPI, Black, Silver

Long summary description HP GK859AA mouse Office Bluetooth Laser 1600 DPI:
This is an auto-generated long summary of HP GK859AA mouse Office Bluetooth Laser 1600 DPI based on the first three specs of the first five spec groups.

HP GK859AA. Movement detection technology: Laser, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Silver

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Product colour *
Black, Silver
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
Packaging content
Batteries included
Yes
User guide
Yes
Other features
Number of products included
1 pc(s)
Wireless connection
Yes
Logistics data
Country of origin
China