HP logo

HP rp rp5700 Point of Sale System E2160 1,8 GHz

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101979
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Mar 2009
Warranty:
standard statement: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of on-site and 3 years of next business-day service for parts and labour. Terms and conditions vary by country
Long product name HP rp rp5700 Point of Sale System E2160 1,8 GHz:

Intel Pentium Dual-Core E2160 (1.8GHz, 1MB, 800MHz), 1024MB DDR2 SDRAM, 80GB SATA 7200 rpm, DVD+/-RW 16x LightScribe, Intel GMA 3000, Windows XP Embedded

HP rp rp5700 Point of Sale System E2160 1,8 GHz:

The HP rp5700 Point of Sale System gives you a flexible point-of-sale platform that can go from the front of the store to the back office with a retail-hardened design that is relevant today and beyond to help maximize your business results.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Whether used as a POS system or for back office applications, the flexible design provides a choice of features to best suit your needs. Industry standard technology makes it easy to standardize on one configuration throughout your store.

- A retail-hardened design means a consistently reliable, high-quality product you can depend on with features such as gold plated connectors for longer wear and poly-fused power ports to help protect against power surges.

- A five-year lifecycle helps with long-term planning to ease the complexity of roll-outs, and tools to help you manage a consistent hardware configuration and software image minimize disruptions to your business.

- HP engineering builds on multiple generations of processor and operating system technologies, and provides consistent system improvements in quality bringing peace of mind to business.

Short summary description HP rp rp5700 Point of Sale System E2160 1,8 GHz:

HP rp rp5700 Point of Sale System, E2160, 1,8 GHz, 800 MHz, Intel® Q963 Express, 1 GB, PC2-5300 DDR2 SDRAM

Long summary description HP rp rp5700 Point of Sale System E2160 1,8 GHz:

HP rp rp5700 Point of Sale System. Processor model: E2160, Processor frequency: 1,8 GHz, Processor front side bus: 800 MHz. Internal memory: 1 GB, Internal memory type: PC2-5300 DDR2 SDRAM, Maximum internal memory: 4 GB. HDD capacity: 80 GB, HDD speed: 7200 RPM. Graphics card: GMA 3000, Maximum graphics card memory: 256 MB. Audio system: High Definition Audio, Optical drive type: DVD±RW DL

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.