location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slate 7 6101en 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6101en
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2E68EA#ABB
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Slate 7 6101en 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Silver
  • - 17,8 cm (7") 1280 x 800 pixels IPS
  • - Marvell PXA1088 1,2 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 15,17 Wh 8 h
  • - Android
More>>>
Short summary description HP Slate 7 6101en 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This short summary of the HP Slate 7 6101en 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slate 7 6101en, 17,8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Silver

Long summary description HP Slate 7 6101en 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver:
This is an auto-generated long summary of HP Slate 7 6101en 3G Marvell 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver based on the first three specs of the first five spec groups.

HP Slate 7 6101en. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz, Processor family: Marvell, Processor model: PXA1088. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 325 g. Operating system installed: Android. Product colour: Silver

Display
Display diagonal *
17,8 cm (7")
Display resolution *
1280 x 800 pixels
Panel type
IPS
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor family *
Marvell
Processor model *
PXA1088
Processor cores
4
Processor frequency *
1,2 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Ports & interfaces
Mobile High-Definition Link (MHL)
No
Microphone in
Yes
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Silver
Performance
Assisted GPS (A-GPS) *
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Gyroscope
Yes
Proximity sensor
Yes
Electronic compass
Yes
Position location *
Yes
Country of origin
China
Software
Platform *
Android
Operating system version
4,2
Operating system installed *
Android
Bundled software
Box (25 GB opslag in de cloud); Google+; Google Maps; Google Play Books; Google Play Magazines; Google Play Movies & TV; Google Play Music; Google Play Store; Google Street View; Google Sync; Google Talk; HP Connected Photo; HP ePrint; HP File Manager; Skype; YouTube
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
15,17 Wh
Number of battery cells
1
Battery life (max)
8 h
Power
AC adapter power
10 W
Weight & dimensions
Width
115,4 mm
Depth
9,5 mm
Height
189 mm
Weight
325 g
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 01:43:00
Uk has collected 19 expert reviews for HP Slate 7 6101en 3G Marvell 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2014-04-17 01:43:00
Meet HP's 7-inch phone-slash-tablet HP's primary business is in desktop PCs and laptops. But it makes tablets too, and in a market that's becoming ever more congested HP has launched the HP Slate 7 Voicetab and Slate 6 Voicetab. They are fairly low cost p...
Bottom line HP's latest phone-tablet seems carefully considered and sensible. Its stand-out feature is a free data service rather than flashy hardware. This is a solid product at a competitive price, and a very cost-effective way of getting an always connected Androi...
0%