HP logo

HP Compaq dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business PC

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15630
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
10 Jul 2010
Long product name HP Compaq dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business PC:

Intel Core 2 Duo E8400 (3.0 GHz, 6 MB L2, 1333 MHz), 160GB SATA 7200rpm, DVD+/-RW SuperMulti LS, 2x1GB PC2-6400 DDR2-800 SDRAM, Vista Business + XPP, Q45 Express, GMA 4500

HP Compaq dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business PC:

HP’s most stable and secure business PCs with professional innovations such as energy efficient technologies, leading remote manageability solutions, and three flexible form factors designed to fit your specific business needs.

-Latest technology: the latest technology and the performance you expect from a leading commercial PC featuring the Intel® Q45 Express chipset with Intel GMA 4500 integrated graphics and Intel Core™ 2 Duo and Core™ 2 Quad processors.

-Stable platform lowers your cost of ownership: a minimum of 15 months of platform purchase stability enables customers to conduct long-range transition planning and maintain a consistent work environment which helps minimize IT support costs.

-Security to protect your IT assets: HP ProtectTools™ security software helps provide protection for your PC devices and verifies that the devices themselves do not become points of vulnerability used to threaten the entire IT infrastructure.

-Superior manageability features: combining technologies from HP, Altiris, and Intel, the dc7900 provides IT managers a full range of remote management capabilities which lower maintenance costs and protect the network’s assets.

-Standard dual monitor support: efficiently multi-task with simplified integrated dual monitor support through a standard VGA connector and a DisplayPort, the newest monitor interface supporting today’s digital graphics and LCD technologies.

-Energy efficiency: designed to help reduce energy costs and environmental impact through the use of the latest low wattage processors and software power management tools, as well as efficiently designed cooling systems and power supplies.

-Virtualization you can use: Firefox-HP Virtual Browser is a virtualization tool that allows you to reverse unwanted effects of browsing and downloading from the internet because it runs in a virtualized run-time environment that can be cleared.

-Global services and support: the HP Compaq dc7900 is backed by HP’s world-class global services and support portfolio including Total Care, and a worldwide network of partners to help you get the most out of your technology investment.

Short summary description HP Compaq dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business PC:

HP Compaq dc7900, 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc7900 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business PC:

HP Compaq dc7900. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Product type: PC. Weight: 3,1 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.