HP logo

HP Pavilion dv7-1130us AMD Turion X2 RM-70 43,2 cm (17") 4 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84020
Info modified on:
22 Jan 2025, 05:12:04
Short summary description HP Pavilion dv7-1130us AMD Turion X2 RM-70 43,2 cm (17") 4 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Silver:

HP Pavilion dv7-1130us, AMD Turion X2, 2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 4 GB, 250 GB

Long summary description HP Pavilion dv7-1130us AMD Turion X2 RM-70 43,2 cm (17") 4 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Silver:

HP Pavilion dv7-1130us. Form factor: Clamshell. Processor family: AMD Turion X2, Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product colour: Silver. Weight: 3,43 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.