location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2133 Mini-Note PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FF009AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420002598 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2009
Product end of life date
Bullet Points HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook
  • - 1,2 GHz
  • - 22,6 cm (8.9") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - Lithium-Ion (Li-Ion) 4,5 h
  • - Windows Vista Business
Warranty: standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business :
The long product name of HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Small Wonder. Big Possibilities. Small but mighty, the HP Compaq 2133 Mini-Note PC gives you the freedom to be productive here, there and everywhere. It’s ideal for instructional use or general purpose business applications.
More>>>
HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business:
The official description of HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's extensive range of notebook PCs enable increased productivity and efficiency, by providing the perfect combination of built-in mobility features to match the particular needs of individuals from businesses large and small.

Short summary description HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business:
This short summary of the HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2133 Mini-Note PC, 1,2 GHz, 22,6 cm (8.9"), 1280 x 800 pixels, 2 GB, DDR2-SDRAM, Windows Vista Business

Long summary description HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business:
This is an auto-generated long summary of HP 2133 Mini-Note PC Netbook 22,6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business based on the first three specs of the first five spec groups.

HP 2133 Mini-Note PC. Product type: Netbook. Processor frequency: 1,2 GHz. Display diagonal: 22,6 cm (8.9"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows Vista Business. Weight: 1,19 kg

Design
Product type *
Netbook
Country of origin
China
Display
Display diagonal *
22,6 cm (8.9")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1,2 GHz
Processor front side bus
800 MHz
Memory
Memory upgrade
2 GB
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
1x SO-DIMM
Storage
HDD capacity
120 GB
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Audio
Audio system
High Definition Audio, stereos speaker, stereo headphone/line out, stereo microphone in, integrated stereo microphone
Built-in microphone
Yes
Audio included
High Definition Audio, stereos speaker, stereo headphone/line out, stereo microphone in, integrated stereo microphone
Camera
Front camera
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
I/O ports
2 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, optional VGA webcam, power connector, RJ-45
Keyboard
Keyboard type
92% full-sized keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Bundled software
HP Client Manager Interface, Java Card Security - HP ProtectTools, HP Backup and Recovery Manager, Roxio Creator 9, Symantec Norton Internet Security, Microsoft Office Ready 2007
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
4,5 h
Security
Security management description
Kensington Lock slot
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
270 mm
Depth
165 mm
Height
33 mm
Weight *
1,19 kg
Hard drive
Storage drive type
120 GB
Video
Video card features
VIA Chrome9
Other features
Wireless technology
IEEE 802.11a/b/g
Display
TFT
Power requirements
External 65W HP Smart AC Adapter, HP Fast Charge 6-cell (55 WHr) or 3-cell (28 WHr) Lithium-Ion battery
Power management
6-cell (55 WHr) or 3-cell (28 WHr) Lithium-Ion battery
Wireless option type
Yes
Expansion slots
Slots available for additional devices: ExpressCard/5 4 slot, 1 Secure Digital slot
Relative humidity
10 - 90%
Compatible operating systems
Genuine Windows Vista Home Basic 32-bit
Modem type
56K
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:02
Uk has collected 94 expert reviews for HP 2133 Mini-Note PC Netbook 22.6 cm (8.9") 2 GB DDR2-SDRAM Windows Vista Business and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
alphr.com
Updated:
2014-05-28 01:40:01
The HP Compaq 2133 is a beautiful piece of kit. Pick it up and the cold metallic lid lends it immediate authority, while the screen is not only high-quality but also high-resolution: HP somehow squeezes 1,280 x 768 pixels into its 8.9in diagonal. At de...
Bottom line The hardware is fantastic for the price, the software less so...
83%
itreviews.com
Updated:
2014-05-28 01:40:01
Its such a shame that the Mini Note doesnt capitalize on its chic looks, high resolution display, top-notch sound quality and brilliant near full-size keyboard with a more powerful and efficient processor, but maybe the next upgrade will be in time...
0%
shinyshiny.tv
Updated:
2014-05-28 01:40:01
I was ever so excited to get my hands on the new HP Mininote, which by the looks of it, was touting itself as one of the more grown-up low ccost laptops. Sadly, I was sent the version running Windows Vista, and thats when it all began to unravel...
0%
tracyandmatt.co.uk
Updated:
2014-05-28 01:40:01
The HP 2133 Mini-Note joins a crowded marketplace, which a year ago didn’t exist at all. HP have a lot of catching up to do, but of the “big 2”, HP is the first to market with its own ultra portable laptop. Clove Technology have given us a rather rare...
Bottom line The HP 2133 Mini-Note has taken ultra mobile laptops to the next level. No longer a toy computer – this is a serious laptop, fit for business and personal users alike. The screen and keyboard combination means this CAN be a laptop replacement.The Mi...
0%
T3.com
Updated:
2014-05-28 01:40:02
Its got the looks and the feel of a thoroughbred that makes this the best mini-notebook ever...
Good Simply stunning keyboard, Best design of any mini-notebook yet...
Bad Heavier than expected, Screen is poor outdoors, Can be sluggish...
Bottom line Its got the looks and the feel of a thoroughbred that makes this the best mini-notebook ever...
100%
alphr.com
Updated:
2014-05-28 01:40:02
Beautifully crafted in silver and gloss black, the HP's Mini-Note 2133 is about as gorgeous as they come. Of all the netbooks, sub notebooks, mini laptops - or whatever you want to call them - it's far and away the best looking of the bunch. But, appea...
Bottom line Beautiful and blessed with a superb keyboard, but Windows Vista brings the Mini-Note 2133 to its knees...
33%
computeractive.co.uk
Updated:
2014-05-28 01:40:02
The success of the Asus Eee PC isn’t in doubt and, with some businesses hoping to kit out their entire workforce with 1kg wonders, HP’s entry into this market is a promising step.The Mininote 2133 looks very attractive and the build quality is good.The...
Good Solid and classy chassis; superb keyboard; great touchpad lock; highresolution screen...
Bad Poor system performance; very poor video playback; relatively heavy...
Bottom line With a better processor and less glossy screen, this would be the ultimate...
60%
smarthouse.com.au
Updated:
2014-05-28 01:40:02
While the HP Mini-Note 2133 is heavier than other ultraportable notebooks out in the market, it is still the best device for users who want to work and can’t help but stay connected. We take a look at this small wonder and find out whether this device...
70%
channelnews.com.au
Updated:
2014-05-28 01:40:02
While the HP Mini-Note 2133 is heavier than other ultraportable notebooks out in the market, it is still the best device for users who want to work and can?t help but stay connected. We take a look at this small wonder and find out whether this device...
Good Sturdy construction; Large keyboard; Runs on Windows Vista; Various connectivity ports; Form factor; Good native resolution...
Bad Slow processor will cause major slowdowns at times; Battery life is normal for a notebook but not as an ultraportable notebook...
Bottom line A sturdy notebook you can bring along anywhere...
70%
theglobeandmail.com
Updated:
2014-05-28 01:40:02
HPs compact Compaq LYNN GREINER Special to Globetechnology.com E-mail Lynn Greiner | Read Bio | Latest Columns June 18, 2008 at 4:02 PM EDT Laptop computer form factors seem to go in cycles. First there were little guys that were easy to carry, but l...
70%
shinyshiny.tv
Updated:
2014-05-28 01:40:02
This is HPs mini-notebook PC, the 2133, which is tipped to rival the likes of the Asus eeePC and various other miniature notebooks. Its really light weight, weighing only 1.27kg so wont be a burden on your shoulder while carting it around. It also ha...
0%
itpro.co.uk
Updated:
2014-05-28 01:40:02
Its stunningly good-looking, impressively usable and keenly priced but, for now at least, poor performance and mediocre battery life leave the Eee on top...
Bottom line Its stunningly good-looking, impressively usable and keenly priced but, for now at least, poor performance and mediocre battery life leave the Eee on top...
67%
expertreviews.co.uk
Updated:
2014-05-28 01:40:02
HPs 2133 Mini-Note is easily the most attractive ultra-portable laptop here, thanks to its rugged, brushed-metal enclosure. The Mini-Note is the only ultra-portable in our round-up with an ExpressCard/54 slot, so you could easily add an expansion c...
60%
stuff.tv
Updated:
2014-05-28 01:40:02
Video review: More a traditional laptop made tiny than a subversive ultraportable, the Mini-Note has some cool but is far from a must buy...
Good Nearly full size keyboard. Excellent speakers. High resolution screen...
Bad Terrible battery life. Expensive. Awkward mousepad...
Bottom line More a traditional laptop made tiny than a subversive ultraportable, the Mini-Note has some cool but is far from a must buy...
80%
goodgearguide.com.au
Updated:
2014-05-28 01:40:02
The HP 2133 Mini-Note PC (FJ100PA) is designed to be a true ultraportable device, sturdy enough to take some knocks and light enough for everyday use. Business users will appreciate the connectivity and networking options. When compared in terms of spe...
Good Sturdy, lightweight design; ideal for general PC use such as watching video, listening to music, surfing the Internet and office work...
Bad Performance in multitasking tests and overall tasks slower than the HP 2133 Mini-Note PC (FH441PA) The Final Word The HP 2133 Mini-Note PC (FJ100PA) is designed to be a true ultraportable device, sturdy enough to take some knocks and light enough for e...
Bottom line The HP 2133 Mini-Note PC (FJ100PA) is designed to be a true ultraportable device, sturdy enough to take some knocks and light enough for everyday use. Business users will appreciate the connectivity and networking options. When compared in terms of spe...
60%
mobilecomputermag.co.uk
Updated:
2014-05-28 01:40:02
If anyone had asked us to name a laptop manufacturer capable of producing a credible alternative to the Eee PC, the letters “HP” wouldn’t have been the first to trip from our lips. And yet here it is with the 2133 Mini-Note – the first low-cost ultrapo...
Good Gorgeous good looks; excellent screen and keyboard; 120Gb hard disk...
Bad Under-powered processor; poor battery life; horrible touchpad...
Bottom line It could have been great, but a few cut corners make the HP 2133 Mini-Note merely good – and thats just not enough in this market...
67%
goodgearguide.com.au
Updated:
2014-05-28 01:40:02
Its small, affordable and easy to use. Business users will appreciate the fast networking options and the ExpressCard slot. Travellers and students will love its large hard drive capacity and the fact that its compact but still easy to use.
Good Good performance, ExpressCard slot, 1280x768 resolution, big keys, 160GB hard drive...
Bad Battery life, got noticeably warm after prolonged use, LEDs were distracting The Final Word Its small, affordable and easy to use. Business users will appreciate the fast networking options and the ExpressCard slot. Travellers and students will love i...
Bottom line Its small, affordable and easy to use. Business users will appreciate the fast networking options and the ExpressCard slot. Travellers and students will love its large hard drive capacity and the fact that its compact but still easy to use.
90%
pocket-lint.com
Updated:
2014-05-28 01:40:02
Compared to the Asus Eee, this will offer plenty more oomph for your cash and for those looking for a mini laptop that sports Windows Vista, a better option...
Good Size, build quality...
Bad Trackpad, glossy screen...
Bottom line Compared to the Asus Eee, this will offer plenty more oomph for your cash and for those looking for a mini laptop that sports Windows Vista, a better option...
80%
techradar.com
Updated:
2014-05-28 01:40:02
Asus has a lot to answer for.Its original Eee PC sub-notebook, announced just under a year ago, has leapt off shelves - watched with great interest by a growing number of notebook manufacturers.One year of development on, were starting to see these ma...
Good Product Summary Mini-Note 2133 Best Price £346.90 from SuperEtrader.co.uk See more prices Key specs Price at Launch 350 | MPN KX872AA | HDD Capacity (GB) 120 | Installed RAM (GB) | Full spec For...
Bottom line Asus has a lot to answer for.Its original Eee PC sub-notebook, announced just under a year ago, has leapt off shelves - watched with great interest by a growing number of notebook manufacturers.One year of development on, were starting to see these ma...
80%
alphr.com
Updated:
2014-05-28 01:40:02
Since its release in the tail end of 2007, Asus' tiny little Eee has won itself plenty of admirers. Tiny, light and inexpensive, for people on the move, it's all the laptop they need. Sling it in a bag, and you'd hardly notice it was there, and yet it'...
Bottom line It's stunningly good-looking, impressively usable and keenly priced but, for now at least, poor performance and mediocre battery life leave the Eee on top...
67%
Zdnet.com.au
Updated:
2014-05-28 01:40:02
While the ASUS EeePC and Intels Classmate and Notebook platforms have convinced us that low-cost, low-power laptops can be genuinely useful, we still long for something a little more upscale than the plastic construction of those systems. HPs bold en...
Good Inexpensive, Solid construction, Stylish design belies its budget price, Nearly fullsize keyboard...
Bad Weak performance, Unimpressive battery life, Tiny touchpad, Misses out on new Intel Atom CPUs...
Bottom line Despite an underpowered CPU, the HP 2133 Mini-Note PC offers the best balance of small size, comfort, and functionality weve seen in a mini-notebook, making it fast a favourite for on-the-go use.
75%
zdnet.co.uk
Updated:
2014-05-28 01:40:02
Despite an underpowered CPU, the HP 2133 Mini-Note PC offers the best balance of small size, comfort and functionality weve seen in a mini-notebook, making it a favourite for on-the-go use.
Good Inexpensive, Solid construction, Stylish design belies the budget price, Nearly fullsize keyboard...
Bad Weak performance, Unimpressive battery life, Tiny touchpad, Misses out on Intels new Atom processors...
Bottom line Despite an underpowered CPU, the HP 2133 Mini-Note PC offers the best balance of small size, comfort and functionality weve seen in a mini-notebook, making it a favourite for on-the-go use...
75%
techadvisor.co.uk
Updated:
2014-05-28 01:40:02
HP recently entered the affordable mini-laptop category with its eye-catching 2133 Mini-Note PC. Small, light and affordable is the name of the game in the flourishing market for mini laptops right now. But when HP, one of the worlds biggest compu...
Bottom line Rarely does a notebook leave us so ambivalent – theres a truly great product within the HP Mini-Note 2133 waiting to get out, if only the ergonomics of the mouse buttons and the low processor performance could be addressed. Until then, the HP Mini-N...
70%