location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FA161A handheld mobile computer case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA161A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA161A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736633611 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 17:01:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP FA161A handheld mobile computer case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case Black
  • - HP
  • - Material: Nylon
  • - Dust resistant, Scratch resistant
Warranty: 1 year
Long product name HP FA161A handheld mobile computer case :
The long product name of HP FA161A handheld mobile computer case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP iPAQ H2200 Slimline Nylon Case, 68g, black
More>>>
HP FA161A handheld mobile computer case:
The official description of HP FA161A handheld mobile computer case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry your HP iPAQ in style! Protect it with this lightweight functional Slimline Nylon Case. This case is designed to give protection without sacrificing fashion.

Short summary description HP FA161A handheld mobile computer case:
This short summary of the HP FA161A handheld mobile computer case data-sheet is auto-generated and uses the product title and the first six key specs.

HP FA161A, Messenger case, Black, HP, Nylon, HP iPAQ hx2100 HP iPAQ hx2400 HP iPAQ rx1950 HP iPAQ rx5900, Dust resistant, Scratch resistant

Long summary description HP FA161A handheld mobile computer case:
This is an auto-generated long summary of HP FA161A handheld mobile computer case based on the first three specs of the first five spec groups.

HP FA161A. Case type: Messenger case, Product colour: Black, Brand compatibility: HP. Width: 130 mm, Depth: 30 mm, Height: 83 mm

Features
Case type *
Messenger case
Product colour *
Black
Material
Nylon
Brand compatibility *
HP
Compatibility
HP iPAQ hx2100 HP iPAQ hx2400 HP iPAQ rx1950 HP iPAQ rx5900
Features
Protection features
Dust resistant, Scratch resistant
Weight & dimensions
Width
130 mm
Depth
30 mm
Height
83 mm
Weight
68 g
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)