location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 652 Tri-color Original Ink Advantage Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
652 Tri-color Original Ink Advantage Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6V24AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296160892 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 20:55:47
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 652 Tri-color Original Ink Advantage Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 652 Ink Cartridges deliver legendary HP print quality.
  • - HP 652 ink cartridges work with: HP DeskJet 3788, 3789, 3790, 3835, 4535; HP DeskJet Ink Advantage 3775, 5075
  • - 1 Cyan (~200 pages), 1 Magenta (~200 pages), 1 Yellow (~200 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating lab-quality photos and everyday documents with consistent, high-quality results – for an affordable price.
  • - Depend on Original HP 652 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 652 Tri-color Original Ink Advantage Cartridge :
The long product name of HP 652 Tri-color Original Ink Advantage Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

652 Tri-color Original Ink Advantage Cartridge
More>>>
HP 652 Tri-color Original Ink Advantage Cartridge:
The official description of HP 652 Tri-color Original Ink Advantage Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for creating lab-quality photos and everyday documents with consistent, high-quality results – for an affordable price.

Produce affordable, lab-quality colour photos and everyday documents with low-cost Original HP ink cartridges – designed with fraud protection and smart low-ink alerts to deliver worry-free performance and consistent results you can count on.

Short summary description HP 652 Tri-color Original Ink Advantage Cartridge:
This short summary of the HP 652 Tri-color Original Ink Advantage Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 652 Tri-color Original Ink Advantage Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 200 pages, Multi pack

Long summary description HP 652 Tri-color Original Ink Advantage Cartridge:
This is an auto-generated long summary of HP 652 Tri-color Original Ink Advantage Cartridge based on the first three specs of the first five spec groups.

HP 652 Tri-color Original Ink Advantage Cartridge. Colour ink type: Dye-based ink, Supply type: Multi pack, Colour ink page yield: 200 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Sharp text and vivid colours

Make impressive home or business documents and photos with Original HP ink cartridges – designed to deliver vivid colour and crisp, sharp text.

High-speed home inkjet performance

High-speed performance – Original HP inks are designed to help you print fast without sacrificing quality.

Designed with the planet in mind

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact. [1]

Meets eco-label emission criteria[2]

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [3]

Engineered for security

To help protect your printer and your data[3] [3]

Fade resistant

Rely on Original HP inks for durable colour photos that resist fading, dry fast, and last. [4]

Prints at home or on the go

It’s easy to save time, money, and hassle with Original HP cartridges that fit how you live, play, and print. Count on top-quality results from HP at home or on the go. [1]

High-yield cartridges available

Print more for less with Original HP high-yield ink cartridges. [5]

Features
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 3787, 3788, 3789, 3790, 3835, 4535 HP DeskJet Ink Advantage 1115, 2135, 3635, 3636, 3775, 3785, 4675, 5075
Quantity per pack *
1 pc(s)
Colour ink page yield *
200 pages
Type *
Original
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
F6V24AE
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
115 mm
Weight
37,2 g
Package width
113 mm
Package depth
37 mm
Package height
115 mm
Package weight
50 g
Technical details
Box contents
Ink cartridge
Logistics data
Quantity per pallet
2880 pc(s)
Number of cartons per pallet
48 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
186,85 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,48 g
Master (outer) case gross weight (imperial)
3,47 kg (7.66 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1176 mm
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1176 mm (47.2 x 31.5 x 46.3")
Pallet weight (imperial)
186,8 kg (411.9 lbs)
Country Distributor
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
Disclaimer HP 652 Tri-color Original Ink Advantage Cartridge:
Disclaimer

[1] For details on local printing requirements see http:/www.hp.com/go/mobile printing.

[1] For details on local printing requirements see http:/www.hp.com/go/mobile printing.
[2] See http://www.hp.com/go/suppliesclaims.
[3] HP Planet Partners program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.
[4] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see http://www.hp.com/go/printpermanence
[5] HP Planet Partners program availability varies. For more information, visit http://www.hp.com/recycle.