HP logo

HP 1115 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34593
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
01 Jul 2018
Bullet Points HP 1115 inkjet printer Colour 4800 x 1200 DPI A4:
  • - Save money without sacrificing quality. Print affordably, using HP’s lowest-priced ink cartridges, for everything from coupons to school projects. Count on reliable results right in your home.
  • - Print easily – right from the start. Get set up fast and create exactly the documents you need.
  • - Add this printer to any room. The compact design takes up little space, so you can use it wherever you choose.
  • - Rely on high performance while saving energy and money – this all-in-one is ENERGY STAR® certified. Reduce your impact even more with free, easy cartridge recycling.<sup>[2]</sup>
Long product name HP 1115 inkjet printer Colour 4800 x 1200 DPI A4:

Inkjet, 7.5ppm, A4

HP 1115 inkjet printer Colour 4800 x 1200 DPI A4:

Print affordably at home with HP’s lowest-priced ink cartridges. Designed to fit tight spaces and budgets, this printer is simple to set up and use right out of the box. You'll also conserve energy with a printer that’s ENERGY STAR® certified.

Short summary description HP 1115 inkjet printer Colour 4800 x 1200 DPI A4:

HP 1115, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 7,5 ppm

Long summary description HP 1115 inkjet printer Colour 4800 x 1200 DPI A4:

HP 1115. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7,5 ppm. Product colour: White

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 1115 inkjet printer Colour 4800 x 1200 DPI A4 F5S21C:
[1]Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2012 Q4. Shipments for inkjet single-function printers and multifunction printers, including production units.
[2]Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners programme. For more information, visit www.hp.com/recycle.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.