location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-n078ed AMD A4 A4-5000 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-n078ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4T77EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:58:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 15-n078ed AMD A4 A4-5000 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD A4 A4-5000 1,5 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD DVD Super Multi DL
  • - AMD Radeon HD 8330
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 8 64-bit
More>>>
Short summary description HP Pavilion 15-n078ed AMD A4 A4-5000 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
This short summary of the HP Pavilion 15-n078ed AMD A4 A4-5000 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 15-n078ed, AMD A4, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-n078ed AMD A4 A4-5000 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:
This is an auto-generated long summary of HP Pavilion 15-n078ed AMD A4 A4-5000 Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black based on the first three specs of the first five spec groups.

HP Pavilion 15-n078ed. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-5000
Processor cores
4
Processor threads
4
Processor frequency *
1,5 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8330
On-board graphics card memory
3,887 GB
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
WWAN
Not installed
Data network
Not supported
4G WiMAX
No
4G LTE
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Thunderbolt technology
No
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3,42 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
385,6 mm
Depth
258 mm
Height
22,6 mm
Height (front)
2,26 cm
Weight *
2,28 kg
Packaging data
Package width
480 mm
Package depth
80 mm
Package height
345 mm
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
CD, DVD
3D
No
Maximum internal memory (64-bit)
8 GB
TV tuner integrated
No
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-10-17 22:05:24
Uk has collected 29 expert reviews for HP Pavilion 15-n078ed AMD A4 A4-5000 Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
itreviews.com
Updated:
2013-10-17 22:05:22
The HP Pavilion 15-B168CA ($699.99 (CA) list), available in Canada, is a mainstream touch-screen laptop with a large 15.6-inch screen. It comes with a relatively thin chassis, thanks to the omission of an optical drive like a DVD burner. With an AMD A8 pr...
Bottom line The HP Pavilion 15-B168CA is a mainstream laptop with a large 15.6-inch touch screen. It has middle of the road power for all of your general tasks, and is a good first Windows 8 PC...
60%
expertreviews.co.uk
Updated:
2013-10-25 07:18:51
If you're after a good-looking laptop on a budget, HP makes number of laptops that look more expensive than they really are. We were really taken by the HP Pavilion 15-e072sa's glossy red lid and interior. It may look great, but it's not a compact machine...
Bottom line A good display and superb battery life work in this laptop's favour, but it's chunky and we'd really like more processor power...
80%
techradar.com
Updated:
2013-11-17 01:41:46
Ratings in depth The management behind HP may have hit the headlines a few times in the last few years, but the fact that it is releasing budget laptops once again, under recognisable names, does go some way to showing that it means business once again. B...
Good Brilliant battery life, Large hard drive, Low price, Pleasing styling, Full, sized keyboard...
Bad Unimpressive screen, Single, channel memory, Flimsy construction, Rattling optical drive, Poor core performance...
Bottom line The HP Pavilion 15 isn't a machine for everyone. In fact we'd suggest that it's best as a second machine for the home that everyone can grab as needed. Even so, if you're looking for a straightforward laptop on a tight budget, it does more than its prici...
70%
techradar.com/au/
Updated:
2014-04-13 01:36:09
The management behind HP may have hit the headlines a few times in the last few years, but the fact that it is releasing budget laptops once again, under recognisable names, does go some way to showing that it means business once again. Business in an are...
Good Brilliant battery life, Large hard drive, Low price, Pleasing styling, Fullsized keyboard...
Bad Unimpressive screen, Singlechannel memory, Flimsy construction, Rattling optical drive, Poor core performance...
Bottom line Anyone in the market for a budget laptop, either as a general use machine for the family, or as a machine that will handle school work, should certainly consider the likes of the HP Pavilion 15 simply because on the surface it offers such great value for...
70%
digitalversus.com
Updated:
2014-04-24 02:38:04
This Pavilion has no surprises in store. It offers a standard user experience for a mid-range laptop, but has such a disastrous display that it drags everything else down with it...
Good Decent build, Coherent device, Great battery life (6 hours)...
Bad Screen needs a complete overhaul, Low quality audio out, Not for gaming...
40%
techradar.com
Updated:
2014-06-29 02:48:51
Budget laptops aren't supposed to look good, but HP's latest model bucks this trend: it's got a stylish dotted pattern, plenty of clean curves and a simple, dark interior that'll turn heads. The best part? It's only £400 (about US$664, AU$717).That money...
Good Attractive design, reasonable build quality, low price, DVD writer, all, round AMD APU...
Bad Poor keyboard, disappointing screen, unbalanced speakers, mediocre battery life, 4GB RAM...
Bottom line HP's latest machine looks good, feels sturdy, and is easy to carry day-to-day, and its AMD APU makes it a well-rounded budget system. The poor screen, speakers and keyboard, though, mean it's tricky to recommend this system for any sort of more intensive...
50%
pcadvisor.co.uk
Updated:
2014-06-29 02:48:51
The Pavilion 15 TouchSmart cost £700 when HP originally launched it at the end of 2013. But it has recently come down in price and now represents something of a bargain at just £500. (See: What's the best budget laptop? ) It's not, admittedly, the most p...
Bottom line The size and weight of the Pavilion 15 TouchSmart suggest that it's more intended as a desktop replacement system for use at home or in the office. However, its all-round performance, combined with an attractive screen and optical drive, provide very good...
80%
gadgetspeak.com
Updated:
2014-06-29 02:48:51
If you are considering Windows 8.1 for you next PC then it really should have touch and this offering from HP has it. Windows 8 was made for touch so if you can change your working style then this could well be a good way to adapt...
80%
techadvisor.co.uk
Updated:
2014-06-29 02:48:51
The Pavilion laptops have traditionally been HP's affordable ‘everyday computing' range. But the new HP Pavilion TouchSmart 15 shows signs of starting to move upmarket a bit. Here's our full HP Pavilion TouchSmart 15 review. Last year's model is still on...
Bottom line The lack of decent screen resolution is disappointing in a laptop costing Almost £700, but the Pavilion TouchSmart 15 is a solid workhorse of a laptop with a reasonable mid-range price tag. It's not particularly portable, but it'll be a choice for people...
80%
techradar.com/au/
Updated:
2015-04-25 09:21:48
Even though HP is exploring different notebook form factors with its x360 products across the Spectre, Envy and Pavilion line, the PC-maker isn't giving up on the traditional laptop design. This year's Pavilion notebooks, available in 14-, 15- and 17-inch...
Good Affordable starting price, Solid unibody plastic construction, Great sound output with B&O Play...
Bad Heavy, Bulky thickness, Battery life...
Bottom line HP's refreshed Pavilion line comes in different configurations to satisfy different budgets, but the biggest improvements this year are Broadwell for better stamina and the Bang & Olufsen partnership for clear audio...
0%
techradar.com
Updated:
2015-10-10 09:01:21
The HP Omen delivers nearly everything that we seek out in a competent gaming machine: a standout design, a vibrant screen and specs that are beefy enough to run the latest games. Unfortunately, that trifecta, especially when packed into a portable design...
Good Sleek design, Affordable, Skylake CPU...
Bad A little hefty, A standard 720p screen in 2015?, Only comes in green...
Bottom line Here's something you don't see everyday: a gaming laptop geared at budget-conscious buyers. It isn't the most powerful option out there, but it will likely be a smart choice for those looking for a fine balance of value, specs and design...
0%
techradar.com/au/
Updated:
2015-10-10 09:01:21
The HP Omen delivers nearly everything that we seek out in a competent gaming machine: a standout design, a vibrant screen and specs that are beefy enough to run the latest games. Unfortunately, that trifecta, especially when packed into a portable design...
Good Sleek design, Affordable, Skylake CPU...
Bad A little hefty, A standard 720p screen in 2015?, Only comes in green...
Bottom line Here's something you don't see everyday: a gaming laptop geared at budget-conscious buyers. It isn't the most powerful option out there, but it will likely be a smart choice for those looking for a fine balance of value, specs and design...
0%
cybershack.com.au
Updated:
2015-11-07 07:39:05
In some ways, the HP Pavilion 15 feels a little anachronistic. While the typical notebook in 2015 is skinnier than a supermodel or plays some sort of transforming trick, the Pavilion 15 is more of a good old fashioned laptop. It's a little bulky, it actua...
Good Reasonable value for money, Good keyboard and trackpad, Complete suite of legacy inputs...
Bad Very bulky, Short battery life, Slow hard drive...
60%
trustedreviews.com
Updated:
2016-10-26 01:34:18
What is the HP Pavilion 15-au072sa? If you're after a large, no-frills laptop then the Pavilion 15-au072sa definitely fits the bill. At the time of writing it's available for just £399.99, yet packs in the latest Intel processor technology and has plenty...
Good Smart design, Decent keyboard, Plenty of performance and decent battery life...
Bad Low-quality screen, Hard drive makes it feel slow, Offers little over cheaper, older machines...
Bottom line A decent enough option for budget buyers, but cheaper options offer the same basic experience and you only need spend a little more to get a much better screen...
70%
techradar.com
Updated:
2016-10-26 01:34:18
When you think of the quintessential college computer, HP's Pavilion line has to be one of the first that comes to mind. The firm's PCs and laptops have powered students' careers for over 20 years right alongside those pink iMacs that found their way into...
Good Affordable price, Thinner and lighter, Tons of options...
Bad Shallow, squishy keyboard, All, plastic frame...
Bottom line Hefty and ready to haul heaps of coursework, HP's Pavilion revision makes for a compelling value that carries the household name well...
0%
ozlaptopreviews.com
Updated:
2016-10-26 01:34:18
HP Pavilion 15-AB216TU ReviewThe Pavilion lineup by Hewlett Packard has existed for quite some time, and had beautifully matured over time. Incorporating modern design aesthetics and improving the hardware over every generation, the HP Pavilion series has...
Good Robust build quality and stunning design despite its affordable price, Fairly silent and does not run hot during longer usage, 1TB HDD for plenty of storage, Quality surround sound by Bang & Olufsen...
Bad The display is not FHD, 5th gen CPU...
Bottom line The evolution of the HP Pavilion series has been gradual and steady, but its weak points continue to be consistent throughout. The latest offering from HP, the Pavilion 15 is a fine example of how a budget laptop can show off the most professional and pri...
80%
lowyat.net
Updated:
2016-11-19 02:28:27
HP's new budget gaming notebook took a bit of getting used to. It is a far cry from the ultra-sleek and over-engineered stylings of most gaming laptops that we're used to seeing these days, nor does it share the slim profile of modern Ultrabooks and some...
Bottom line It is honestly difficult to call the HP Pavilion 15 a gaming laptop. It is cheaper than most other gaming laptops, but it lacks the raw power needed to compete with them. It cuts corners in areas we wished it hadn't: I don't mind the bland design, but mos...
0%
en.zinggadget.com
Updated:
2017-09-24 02:36:46
When it comes to HP own gaming industry laptop, our first thought may shifted towards the HP Omen with its incredible sleek and stylish look with black and red theme. However, HP does makes a gaming laptop in the Pavilion series which is named as Pavilion...
Bottom line The HP Pavillion 15 Gaming is a decent laptop be it for games, although it does not comes with high end mobile GPU like the GTX970 or 980M and neither it was thin and light. However, this laptop is able to get your game play well at decent resolution with...
0%