location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Retail Expansion Dock f/ ElitePad mobile device dock station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retail Expansion Dock for ElitePad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3K89AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182092767 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:47:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP Retail Expansion Dock f/ ElitePad mobile device dock station Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: HP
  • - Black
  • - Ethernet LAN
Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums. Note: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Retail Expansion Dock f/ ElitePad mobile device dock station Black :
The long product name of HP Retail Expansion Dock f/ ElitePad mobile device dock station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Retail Expansion Dock for ElitePad
More>>>
HP Retail Expansion Dock f/ ElitePad mobile device dock station Black:
The official description of HP Retail Expansion Dock f/ ElitePad mobile device dock station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seamlessly transition between mobile and fixed point of sale with a single integrated solution designed for retail.

- Just snap the mobile unit into its docking station for a complete POS solution that integrates into your existing infrastructure.
- Dock at the sales station and connect all of your peripherals via serial, USB, and RJ-45 ports.
- Maximize counter space to enable more revenue opportunities.

Short summary description HP Retail Expansion Dock f/ ElitePad mobile device dock station Black:
This short summary of the HP Retail Expansion Dock f/ ElitePad mobile device dock station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Retail Expansion Dock f/ ElitePad, HP, HP ElitePad Mobile POS, Black

Long summary description HP Retail Expansion Dock f/ ElitePad mobile device dock station Black:
This is an auto-generated long summary of HP Retail Expansion Dock f/ ElitePad mobile device dock station Black based on the first three specs of the first five spec groups.

HP Retail Expansion Dock f/ ElitePad. Brand compatibility: HP, Compatibility: HP ElitePad Mobile POS. Width: 265 mm, Depth: 224,2 mm, Height: 337,2 mm, Weight: 2,96 kg. Product colour: Black

Performance
Brand compatibility *
HP
Compatibility
HP ElitePad Mobile POS
Product colour
Black
Cable lock slot
Yes
Card reader integrated
No
Network
Ethernet LAN
Yes
Ports & interfaces
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Audio output *
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
265 mm
Depth
224,2 mm
Height
337,2 mm
Weight
2,96 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Technical details
Maximum current
2,7 A
Country Distributor
Switzerland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)