location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 18W Charging Stand Active holder Tablet/UMPC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18W Charging Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3B93AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182064740 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:22:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2015
Product end of life date
Bullet Points HP 18W Charging Stand Active holder Tablet/UMPC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Active holder
  • - Mobile device type: Tablet/UMPC
  • - Built-in charger
  • - Silver
Warranty: One Year Limited
Long product name HP 18W Charging Stand Active holder Tablet/UMPC Silver :
The long product name of HP 18W Charging Stand Active holder Tablet/UMPC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 18W Charging Stand
More>>>
HP 18W Charging Stand Active holder Tablet/UMPC Silver:
The official description of HP 18W Charging Stand Active holder Tablet/UMPC Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feed your tablet revitalizing power while simultaneously watching movies or surfing the Internet.[1] The HP Charging Stand is specifically engineered for compatible HP tablets.

Features
- Enjoy full access to the tablet while recharging. The HP Charging Stand is designed with a barrel power connector specifically for the HP Omni 10 10” tablet as well as a barrel connector port for the AC adapter.[2]
- Comfortably watch movies, video chat, or browse the Internet with an optimal 115 preset viewing angle while the HP Omni 10 10” tablet is in a convenient landscape orientation.
- Engineered for tablet touch operation with a slip-resistant rubber base.
- HP Omni 10 only

Short summary description HP 18W Charging Stand Active holder Tablet/UMPC Silver:
This short summary of the HP 18W Charging Stand Active holder Tablet/UMPC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 18W Charging Stand, Tablet/UMPC, Active holder, Indoor, Silver

Long summary description HP 18W Charging Stand Active holder Tablet/UMPC Silver:
This is an auto-generated long summary of HP 18W Charging Stand Active holder Tablet/UMPC Silver based on the first three specs of the first five spec groups.

HP 18W Charging Stand. Mobile device type: Tablet/UMPC, Type: Active holder, Proper use: Indoor, Product colour: Silver

Design
Type *
Active holder
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Product colour *
Silver
Compatibility
HP Omni 10
Multimedia
Built-in speaker(s)
No
Power
Built-in charger
Yes
Power source type
AC
Weight & dimensions
Width
125 mm
Depth
120 mm
Height
75 mm
Weight
280 g